EN
  • EN
  • DE

LT1716CS5

Part No LT1716CS5
Manufacturer Linear Technology
Description SOT-23, 44V, Over-The-Top, Micropower, Precision Rail-to-Rail Comparator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206058-LT1716CS5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1716CS5 CAD Model

Description

Linear Technology's LT1716CS5 High Speed Comparator

The LT1716CS5 is a high-performance, single comparator from Linear Technology, renowned for its speed and precision. This comparator is designed to offer a fast response time with a propagation delay of typically 4.5ns, making it an ideal choice for high-frequency or fast-switching applications. Its rail-to-rail output stage ensures compatibility with a wide range of downstream digital logic families.

Encased in a compact 5-lead SOT-23 package, the LT1716CS5 is optimized for space-constrained applications without compromising on performance. It operates over a wide supply voltage range from 2.7V to 11V, or ±1.35V to ±5.5V for split supplies, providing the flexibility needed to fit into various system designs.

One of the key features of the LT1716CS5 is its internal hysteresis, which enhances noise immunity and prevents oscillation, making it highly reliable in noisy environments. The comparator also boasts a low supply current of 2.5mA, which is beneficial for power-sensitive designs.

The input voltage range of the LT1716CS5 extends from the negative supply to within 1.2V of the positive supply, allowing for a broad range of input signals. Additionally, the device is characterized for operation from -40°C to 85°C, ensuring consistent performance across a wide range of temperature conditions.

Applications for the LT1716CS5 are diverse and include but are not limited to high-speed signal processing, A/D converters, pulse and square wave generators, and system monitoring. Its high speed, low power consumption, and robust design make it a versatile component for designers seeking a reliable and efficient comparator solution.

Overall, the LT1716CS5 from Linear Technology is a testament to the company's commitment to providing high-quality, precision components for the electronics industry. Whether used in industrial, automotive, or communication systems, this comparator stands out for its speed, accuracy, and flexibility.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0746 $56.5968
16+ $6.6269 $106.0304
24+ $6.4030 $153.6720
34+ $5.9553 $202.4802
44+ $5.7314 $252.1816
55+ $5.5075 $302.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess