EN
  • EN
  • DE

LT1785IS8

Part No LT1785IS8
Manufacturer Linear Technology
Description 60V Fault Protected RS485/RS422 Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206224-LT1785IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1785IS8 CAD Model

Description

The LT1785IS8 is a versatile differential bus/line transceiver from Linear Technology, designed to provide reliable high-speed data communication in demanding environments. This integrated circuit is part of Linear Technology's robust transceiver family and is ideal for industrial, automotive, and networking applications where signal integrity and operational stability are critical.

Key Features

  • High Speed: Capable of handling data rates up to 52Mbps, the LT1785IS8 is perfect for applications that require fast data transfer without sacrificing signal quality.
  • Extended Common Mode Range: The transceiver operates with a common mode range of -7V to 12V, allowing it to function effectively even in electrically noisy environments or over long cable runs.
  • Thermal Protection: With built-in thermal shutdown protection, the device ensures safety and reliability by preventing overheating during extreme operating conditions.
  • Failsafe Receiver: The LT1785IS8 features a failsafe receiver that guarantees a high output state when the inputs are left open or are shorted, minimizing the possibility of erroneous data transmission.
  • Half-Duplex Operation: This transceiver supports half-duplex communication, enabling bidirectional data transfer over a single pair of wires, thus simplifying network design and reducing cable costs.

Applications

The LT1785IS8 is suitable for a wide range of applications, including:

  • Industrial control systems
  • Automotive networks
  • Fieldbus communications
  • Networking equipment
  • Point of Sale (POS) systems

Package and Quality

The device is available in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. Linear Technology ensures high-quality standards, and the LT1785IS8 is no exception. It is designed to meet stringent specifications, providing a reliable solution for critical communication systems.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6713 $52.0278
13+ $8.1119 $105.4547
20+ $7.8322 $156.6440
28+ $7.2728 $203.6384
36+ $6.9930 $251.7480
45+ $6.7133 $302.0985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess