Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206442-LT1963A
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, RF Communications
Ultra Librarian 3D Model Ultra Librarian LT1963A CAD Model

Description

Overview of LT1963A Series

The LT1963A series from Linear Technology represents a family of low dropout linear regulators (LDOs) optimized for fast transient response. These regulators are designed to provide excellent performance in applications requiring low noise, high output accuracy, and ease of use. With a wide range of output voltages and packages, the LT1963A series is suitable for a variety of demanding applications in consumer, industrial, and automotive markets.

Key Features

  • Low Dropout Voltage: The LT1963A series offers a low dropout voltage, which makes it an ideal choice for applications with a small difference between the input and output voltage.
  • High Output Current: These regulators are capable of delivering up to 1.5A of continuous output current, making them suitable for powering a wide range of devices.
  • Fast Transient Response: The fast transient response of the LT1963A series ensures stable operation during rapid changes in load, which is critical for high-performance applications.
  • Low Noise: With its low noise characteristics, the LT1963A series is particularly well-suited for sensitive applications such as RF and precision instrumentation.
  • Adjustable Output Voltage: Users can set the output voltage from 1.21V to 20V with a single external resistor, providing flexibility in design.
  • Stable with Low ESR Output Capacitors: The regulators are stable with ceramic and other low ESR capacitors, which reduces the size and cost of the power supply design.
  • Overcurrent and Overtemperature Protection: Built-in protection features safeguard the regulator and the powered device from damage due to overcurrent and excessive temperature conditions.

Applications

The LT1963A series is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered equipment
  • Microprocessor supply
  • Power supplies for DSPs and FPGAs
  • Automotive electronics
  • High-efficiency linear power supplies

In summary, the LT1963A series from Linear Technology offers a robust and flexible solution for applications requiring high-quality power regulation. Its combination of low dropout performance, high output current, fast transient response, and low noise operation make it a strong candidate for a wide range of power management tasks.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9193 $65.5158
15+ $8.9594 $134.3910
23+ $8.6788 $199.6124
31+ $8.3993 $260.3783
40+ $8.1199 $324.7960
54+ $7.2791 $393.0714
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,100 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention