Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 1.21V
Maximum Output Voltage 20V
Dropout Voltage-Max 0.55V @ 1.5A
Output Current 1.5A
Operating Supply Current 1.5mA to 120mA
PSRR 63dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.21 V to 20 V
Voltage - Dropout (Typical) 0.34V @ 1.5A
Mounting SMD (SMT)
Case / Package 5-DDPAK
Win Source Part Number 020366-LT1963EQ#PBF
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management, RF Communications
Ultra Librarian 3D Model Ultra Librarian LT1963EQ#PBF CAD Model

Description

LT1963EQ#PBF - Low Noise, Fast Transient Response LDO from Linear Technology

The LT1963EQ#PBF is a high-performance low dropout linear regulator (LDO) brought to you by Linear Technology, now part of Analog Devices. This robust LDO is designed to deliver low noise and fast transient response, making it an ideal choice for sensitive applications such as RF supply circuits, analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and high-efficiency linear power supplies.

With an output voltage range adjustable from 1.21V to 20V and a capability to deliver up to 1.5A of continuous output current, this versatile component caters to a wide array of requirements. Its design is optimized to ensure stability with low-ESR, ceramic output capacitors as small as 10μF, which reduces the overall footprint and cost of the power supply solution.

The LT1963EQ#PBF stands out with its impressive ripple rejection capability and low dropout voltage, ensuring a clean and stable voltage supply even during rapid changes in load. The dropout voltage is typically 340mV at full load, which enhances the efficiency of the system by allowing operations close to the input voltage.

Thermal performance is another key feature of the LT1963EQ#PBF. The device is offered in a robust TO-263 package that ensures excellent heat dissipation. Coupled with internal protection features such as overcurrent and overtemperature protection, the LT1963EQ#PBF is built to deliver reliable performance in challenging conditions.

Furthermore, the regulator exhibits only 40μV RMS of output noise over a 10Hz to 100kHz bandwidth, which is particularly beneficial for noise-sensitive applications. The device also allows for optimal flexibility in design with features like an adjustable current limit and the ability to parallel multiple devices for higher current capability or heat spreading.

Overall, the LT1963EQ#PBF from Linear Technology is a top-tier choice for engineers looking for a high-quality, dependable LDO that doesn't compromise on performance. Whether it's being used in telecommunications, medical equipment, or precision instrumentation, this LDO is engineered to enhance the reliability and efficiency of your power management solutions.

You May Also Be Interested in

Texas Instruments
LDO Voltage Regulator 500mA Adjustable Output WSON-6
Lowest to $0.4466
ECAD model for TLV75101PDSQ
Texas Instruments
1.8V 500mA LDO Voltage Regulator SOT-23-5
Lowest to $0.0941
ECAD model for TLV77318PDBV
Texas Instruments
LDO Voltage Regulator 500mA Adjustable Output 6-WSON
Lowest to $0.4466
ECAD model for TPS73501DRV
Intersil
IC REG LINEAR 3.3V/1.8V 10DFN
Need more? Email Us
ECAD model for ISL9011IRNCZ
Texas Instruments
Linear Voltage Regulator 2.7V 150mA SC-70-5
Lowest to $0.8932
ECAD model for TPS71727DCK
Texas Instruments
Ultra-Low Quiescent Current LDO Regulator 1.6V
Lowest to $0.8932
ECAD model for TPS70916DBV
Texas Instruments
Automotive Adjustable 1A LDO Voltage Regulator VSON-8
Lowest to $1.1909
ECAD model for TLV76701QWDRB
Texas Instruments
LDO Voltage Regulator 300mA 2.8V Fixed Output SOT-23-5
Lowest to $0.0745
ECAD model for TLV74328PDBV
Texas Instruments
1.8V 150mA LDO Voltage Regulator 2.5V to 30V Input
Lowest to $0.8932
ECAD model for TPS70918DRV

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7191 $54.0337
14+ $7.2306 $101.2284
22+ $6.9863 $153.6986
31+ $6.4978 $201.4318
40+ $6.2535 $250.1400
50+ $6.0092 $300.4600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,730 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention