Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1211074-M74HC02
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian M74HC02 CAD Model

Description

The M74HC02 from STMicroelectronics is a high-speed CMOS quad 2-input NOR gate integrated circuit, designed to operate with a power supply range of 2V to 6V. This versatile component is part of the HC (High-speed CMOS) family, which is known for its robustness and compatibility with TTL (Transistor-Transistor Logic) levels. The M74HC02 is commonly used in a variety of digital applications where logic NOR operations are required.

Key Features

  • Logic Type: Quad 2-Input NOR Gate
  • Operating Voltage: 2V to 6V, providing flexibility for different circuit designs and ensuring compatibility with both TTL and CMOS logic levels.
  • High Speed: Typical tpd of 8ns at 4.5V, allowing for fast operation in critical timing applications.
  • Low Power Consumption: Ensures energy efficiency, which is crucial for battery-powered and low-power devices.
  • Output Drive Capability: Capable of driving up to 10 LSTTL loads, providing the ability to interface with various logic families.
  • Pin and Function Compatibility: With the industry-standard 74 series, facilitating easy integration into existing designs.
  • ESD Performance: HBM: 1 kV, MM: 200V, ensuring the device's resilience against electrostatic discharge events.

Applications

The M74HC02 is ideal for a broad range of applications, including:

  • Logic circuits and combinational networks
  • Control systems
  • Signal processing
  • Computing devices
  • Communication equipment

The device is available in a variety of packages, including DIP, SOP, and TSSOP, offering flexibility for different assembly and space requirements. Its balanced propagation delays and high noise immunity make the M74HC02 a reliable choice for designing compact and efficient digital systems. With its combination of high-speed operation, low power consumption, and robust ESD protection, the M74HC02 is a staple component for electronic engineers and designers.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention