The LT1969IMS is a robust operational amplifier designed and manufactured by Linear Technology, now part of Analog Devices. It is a precision, high voltage, high current operational amplifier that is ideal for a wide range of applications, including industrial control systems, test equipment, and audio applications.
Key Features
- Wide Operating Range: The LT1969IMS operates at supply voltages from ±4V up to ±15V, allowing for flexible usage in various circuit configurations.
- High Output Current: Capable of delivering an output current of up to 50mA, this operational amplifier can drive a wide range of loads, including capacitive loads.
- Low Distortion: With its low distortion characteristics, the LT1969IMS is suitable for high-fidelity audio applications and other precision signal processing tasks.
- High Slew Rate: A high slew rate of 20V/μs ensures fast response times, making the LT1969IMS suitable for high-speed amplification requirements.
- Thermal Protection: Built-in thermal shutdown protection safeguards the device from overheating, ensuring reliable performance under strenuous conditions.
Applications
- Active filters
- Audio amplifiers
- Signal conditioning
- Power supply control
- Test and measurement equipment
The LT1969IMS is packaged in a compact MSOP-10 package, which is suitable for space-constrained applications while still offering excellent thermal performance. Its precision specifications include a low input offset voltage and a high open-loop gain, ensuring accurate signal amplification.
Whether you are designing a professional audio system, a sophisticated control circuit, or a high-performance test apparatus, the LT1969IMS from Linear Technology provides the reliability, flexibility, and performance required for demanding applications.