The Linear Technology LT3010EMS8E is a high-voltage, micropower low dropout linear regulator (LDO) that is designed to provide precision and reliability for a wide range of applications. This regulator is capable of delivering up to 50mA of continuous output current and can operate with an input voltage range from 3V to 80V, making it an excellent choice for automotive, industrial, and telecommunications power systems that require a stable and efficient power supply.
Key Features:
- Wide Input Voltage Range: The LT3010EMS8E can handle an input voltage from 3V up to 80V, which is ideal for high-voltage applications.
- Low Dropout Voltage: The device offers a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
- Low Quiescent Current: With a quiescent current of only 30µA, this LDO is optimized for battery-powered and energy-efficient systems.
- Stable with Low ESR Capacitors: The LT3010EMS8E is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than other capacitor types, providing improved performance and reliability.
- Thermal Protection: Integrated thermal shutdown protection helps to prevent damage from overheating, ensuring long-term stability and reliability.
- Adjustable Output: The output voltage can be set from 1.275V to 60V with a single external resistor, providing flexibility for various design requirements.
- Package: The device comes in an 8-lead MSOP package, which is suitable for space-constrained applications.
Applications:
- Automotive Electronics
- Industrial Control Systems
- Telecommunications Infrastructure
- Battery-Powered Devices
- Power Supply Modules
The LT3010EMS8E from Linear Technology is a robust and versatile LDO that offers a combination of features designed to meet the stringent requirements of complex electronic systems. Whether it's for high-voltage operation, low power consumption, or space-saving design, this regulator stands out as a reliable power management solution.