EN
  • EN
  • DE

LT3013EFE

Part No LT3013EFE
Manufacturer Linear Technology
Description 250mA, 4V to 80V Low Dropout Micropower Linear Regulator with PWRGD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206565-LT3013EFE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3013EFE CAD Model

Description

The LT3013EFE is a robust and versatile high-voltage, micropower low dropout regulator (LDO) designed to meet the stringent requirements of industrial, automotive, and telecommunications applications. Manufactured by Linear Technology, a leader in high-performance analog integrated circuits, this regulator delivers exceptional performance in a compact package.

Key Features:

  • Wide Input Voltage Range: The LT3013EFE operates with an input voltage range from 3V to 80V, making it suitable for a broad array of power sources and conditions.
  • Low Dropout Voltage: It has a low dropout voltage of only 300mV at full load, which enhances efficiency and allows for continuous operation even when the input voltage is close to the output voltage.
  • Adjustable Output: The output voltage is adjustable from 1.24V to 60V, providing flexibility for various applications and ensuring compatibility with a wide range of downstream components.
  • High Output Current: The device can deliver up to 250mA of continuous output current, sufficient for powering a range of low-power circuits and devices.
  • Low Quiescent Current: With its ultra-low quiescent current of 50µA (operating) and 1µA in shutdown, the LT3013EFE conserves battery life in portable and battery-powered applications.
  • Protection Features: It includes built-in protection features such as overcurrent protection, reverse battery protection, and thermal limiting, which contribute to the longevity and reliability of both the regulator and the overall system.

Applications:

The LT3013EFE is ideal for a variety of applications that require a stable and reliable power supply. It is particularly well-suited for automotive power supplies, industrial controls, battery-powered systems, and power management for telecom infrastructure.

Package:

The device is housed in a 16-lead thermally enhanced TSSOP package, which provides excellent thermal performance in a small footprint. The LT3013EFE's compact size and high level of integration make it an excellent choice for space-constrained applications.

Conclusion:

With its broad input voltage range, low dropout voltage, adjustable output, and comprehensive protection features, the LT3013EFE from Linear Technology is an outstanding solution for designers seeking a reliable and efficient power regulator for high-voltage applications.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2727 $61.3635
10+ $10.0700 $100.7000
16+ $9.7553 $156.0848
22+ $9.4406 $207.6932
28+ $9.1259 $255.5252
37+ $8.1818 $302.7266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,728 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess