Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Part Status Last Time Buy
Output Type Adjustable
Number of Regulators 2
Voltage - Input (Maximum) 20V
Min/Fixed Output Voltage 1.22V
Maximum Output Voltage 20V
Maximum Dropout Voltage 0.45V at 100mA
Output Current 100mA, 100mA
Current - Quiescent (Iq) 50μA
Maximum Supply Current 4mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Manufacturer Pack Quantity 121
MSL Level 1 (Unlimited)
Win Source Part Number 1206601-LT3027IDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3027IDD CAD Model

Description

Introducing the LT3027IDD: A Dual, Low-Noise, Low-Dropout Regulator

The LT3027IDD is a high-performance, dual low-dropout voltage regulator (LDO) brought to you by Linear Technology, a leader in analog integrated circuits. This advanced power management IC is designed to provide precise voltage regulation with low noise, making it an ideal choice for sensitive RF and analog circuitry that requires a clean and stable power supply.

Key Features of the LT3027IDD:

  • Low Noise Output: The LT3027IDD boasts ultra-low output noise, a critical feature for high-end audio applications, precision instruments, and other noise-sensitive systems.
  • Dual Independent Outputs: With two independently regulated outputs, designers can power multiple circuits with different voltage requirements, while maintaining excellent cross-regulation between channels.
  • Wide Input Voltage Range: The device operates efficiently with an input voltage range from 1.8V to 20V, providing versatility for various power supply designs.
  • Low Dropout Voltage: The low dropout voltage allows the regulator to maintain output regulation with a minimal difference between the input and output voltages, enhancing efficiency in battery-operated devices.
  • Adjustable and Fixed Output Voltages: The LT3027IDD offers flexibility with adjustable output voltages from 1.22V to 20V, as well as fixed output options, to meet diverse application requirements.
  • High Output Current: Each output can deliver up to 100mA of current, ensuring reliable performance even under heavy load conditions.
  • Thermal Protection: Built-in thermal shutdown and current limit protection safeguard the device and the system from overcurrent and overheating scenarios.

Applications:

The LT3027IDD is a versatile component suitable for a wide array of applications, including:

  • Battery-powered equipment
  • Portable medical devices
  • Precision instrumentation
  • Telecommunication systems
  • High-end audio equipment

With its robust feature set, the LT3027IDD from Linear Technology stands out as a reliable and efficient solution for any design requiring dual, low-noise power supplies. Its combination of low dropout performance, flexibility, and protection features make it a top choice for engineers looking to enhance their power management systems.

You May Also Be Interested in

ON Semiconductor
IC REG LDO ADJ 1A DPAK
Lowest to $0.2702
ECAD model for NCV1117DTARKG
Analog Devices Inc.
IC REG LIN POS ADJ 600MA 8-SOIC
Need more? Email Us
ECAD model for ADM7155ARDZ-01-R7
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Need more? Email Us
ECAD model for RP110N301C-TR-FE
Skyworks Solutions Inc.
IC REG LINEAR 0.6V 14TDFN
Need more? Email Us
ECAD model for AAT2605IWO-1-T1
Microsemi Corporation
IC REG LINEAR 2.8V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Need more? Email Us
ECAD model for LX8211-28ISE
ON Semiconductor
IC REG LINEAR 3.3V 500MA 4XDFN
Lowest to $0.4279
ECAD model for NCP177BMX330TCG
Microchip Technology
IC REG LINEAR 3V 250MA SOT-223-3
Lowest to $1.9298
ECAD model for MCP1703A-3002E/DB
Torex Semiconductor Ltd
IC REG LINEAR 0.8V 500MA SOT-25
Need more? Email Us
ECAD model for XC6210B082MR-G
Texas Instruments
50-MA, 65-V, LOW-IQ, LDO LINEAR / Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 10-HVSSOP
Lowest to $9.0410
ECAD model for TPS7A4433DGQR

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention