Products specifications

Manufacturer Linear Technology/Analog Devices
Packaging Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 14V
Voltage - Output (Min/Fixed) 0V
Maximum Output Voltage 14V
Maximum Dropout Voltage 0.42V at 3A
Current - Output 3A
Current - Quiescent (Iq) 50.5μA
Current - Supply (Maximum) 1mA
PSRR 85dB ~ 20dB (120Hz ~ 1MHz)
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (4x4)
Part Number Series LT3083
Manufacturer Pack Quantity 91
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813755-LT3083IDF#PBF
Ultra Librarian 3D Model Ultra Librarian LT3083IDF#PBF CAD Model

Description

LT3083IDF#PBF Adjustable Linear Regulator

The LT3083IDF#PBF is a versatile and robust adjustable linear voltage regulator from Linear Technology, designed to cater to a wide range of power supply applications. This device is capable of delivering up to 3A of continuous output current with an output voltage range that can be set from 0V to near the input voltage, providing excellent flexibility for custom voltage settings.

Constructed with an advanced architecture, the LT3083IDF#PBF features a precision reference followed by a high-performance operational amplifier to ensure high accuracy and optimal loop stability. The dropout voltage is low, at just 310mV per ampere of output current, which allows for efficient operation even with a small difference between the input and output voltages, reducing power loss and improving efficiency.

One of the distinctive features of the LT3083IDF#PBF is its extended safe operating area (SOA). The internal protection circuitry includes overcurrent and overtemperature protection, which safeguards the device and the load under abnormal conditions. The regulator also provides a power good flag, which signals when the output voltage is within the regulation limits, adding an extra layer of reliability to the system.

The LT3083IDF#PBF is available in a 12-lead DFN package which is designed for a compact footprint and enhanced thermal performance. This package, combined with the need for only a single resistor to set the output voltage, makes it an ideal choice for space-constrained applications that require a simple and efficient power management solution.

Applications for this regulator are diverse and include power supplies for battery-operated devices, industrial equipment, automotive electronics, and precision instrumentation. The ability to configure the output voltage and the robust protection features make the LT3083IDF#PBF a highly adaptable component that can be tailored to meet the specific needs of various electronic systems.

Overall, the LT3083IDF#PBF from Linear Technology is a reliable and flexible solution for any design requiring a high-quality adjustable linear regulator.

You May Also Be Interested in

NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM7809DLA-TE1
NJR Corporation/NJRC
IC REG LDO 9V 0.1A SOT89
Need more? Email Us
ECAD model for NJM78L09UA(TE2)
NJR Corporation/NJRC
3-TERMINAL NEGATIVE VOLTAGE REGULATOR
Need more? Email Us
ECAD model for NJM79M12A
NJR Corporation/NJRC
Standard Regulator Pos 12V 1.5A 3-Pin(2+Tab) TO-252 T/R
Lowest to $0.5498
ECAD model for NJM7812DL1A-TE1
NJR Corporation/NJRC
IC REG LDO ADJ 0.15A 14DMP
Need more? Email Us
ECAD model for NJM723M
NJR Corporation/NJRC
Lowest to $7.6723
ECAD model for NJM7906FA-#ZZZB
NJR Corporation/NJRC
Lowest to $22.1180
ECAD model for NJM78L02UA-TE1-#ZZZB
NJR Corporation/NJRC
IC REG LDO -9V 0.1A TO92-3
Lowest to $6.0670
ECAD model for NJM79L09A
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM78M05FA-#ZZZB

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.1504 $56.3008
5+ $23.0978 $115.4890
7+ $22.3760 $156.6320
10+ $21.6542 $216.5420
12+ $20.9324 $251.1888
16+ $18.7670 $300.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 455 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention