Products specifications

Category RF and Wireless - Balun
Mfr Pulse
Package Tray
Product Status Obsolete
Frequency Range 5MHz ~ 200MHz
Phase Difference 5°
Insertion Loss (Max) 1.2dB
Return Loss (Min) 7dB
Package / Case 5-SMD Module
Mounting Type Surface Mount
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 575697-C2073
Ultra Librarian 3D Model Ultra Librarian C2073 CAD Model

Description

The 575697-C2073 is an RF and Wireless Balun component from Pulse.

  • Packaging: Tray
  • Standard Package: 100 pieces
  • Frequency Range: 5MHz to 200MHz
  • Phase Difference: 5 degrees
  • Insertion Loss (Maximum): 1.2dB
  • Return Loss (Minimum): 7dB
  • It is a surface mount component with a 5-SMD module package.
  • ECCN: Obsolete
  • MSL Level: 1 (unlimited moisture sensitivity)
  • REACH Status: Unaffected
  • HTSUS Code: 0000.00.0000
  • Despite being obsolete, this component can still be used in various applications.

You May Also Be Interested in

Pulse
BALUN 5MHZ-200MHZ 1:1 6SMD
Need more? Email Us
ECAD model for CX2147NL
Pulse
XFMR RF SGL RAC 1:1 800 1
Need more? Email Us
ECAD model for CX2232NL
Pulse
BALUN 1MHZ-500MHZ 75/75 5SMD MOD
Need more? Email Us
ECAD model for CX2040LNLT
Pulse
1608 LTE BLN TYPEKJ
Need more? Email Us
ECAD model for BLN1608LWKJRWHEXL
MACOM Technology Solutions
2:1 BALUN TRANSFORMER
Need more? Email Us
ECAD model for MABA-011056
Pulse
2012 900MHZ BLN TYPEKM
Need more? Email Us
ECAD model for BLN2012LRKMR0900L
Pulse
2012 650MHZ BALUN TYPEKR
Need more? Email Us
ECAD model for BLN2012LWKRR0650L
Pulse
1608 FDD TX B2,3,4 BLN TYPEKB
Need more? Email Us
ECAD model for BLN1608LWKBR1719L
Pulse
BALUN 4.5MHZ-3GHZ 50/50 5SMD MOD
Need more? Email Us
ECAD model for CX2109NLT

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1520 $50.1600
805+ $0.1247 $100.3835
1,245+ $0.1208 $150.3960
1,715+ $0.1169 $200.4835
2,215+ $0.1130 $250.2950
2,960+ $0.1014 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 17,300 pieces
MOQ: 330 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention