EN
  • EN
  • DE

0900PC15A0036001E

Part No 0900PC15A0036001E
Manufacturer Johanson Technology Inc.
Catalog Balun
Description BALUN 862MHZ-928MHZ 0805 / RF Balun 862MHz ~ 928MHz, 2.4GHz ~ 2.5GHz 50 / 50Ohm 0805 (2012 Metric), 10 PC Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Johanson Technology Inc.
Series 0900
Package Tape & Reel
Frequency Range 862MHz ~ 928MHz, 2.4GHz ~ 2.5GHz
Impedance - Unbalanced/Balanced 50 / 50Ohm
Phase Difference 180° ±15°
Insertion Loss (Max) 1.6dB, 2.0dB
Return Loss (Min) 10dB
Package / Case 0805 (2012 Metric) , 10 PC Pad
Mounting Type Surface Mount
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 1340460-0900PC15A0036001E
Ultra Librarian 3D Model Ultra Librarian 0900PC15A0036001E CAD Model

Description

The 1340460-0900PC15A0036001E is a balun component from Johanson Technology Inc. 1340460-0900PC15A0036001E is manufactured by Johanson Technology Inc.

  • Component: Balun
  • Package Type: Surface Mount
  • Frequency Range: 862MHz to 928MHz and 2.4GHz to 2.5GHz
  • Impedance (Balanced & Unbalanced): 50 ohms
  • Insertion Loss: 1.6dB and 2.0dB Maximum
  • Return Loss: 10dB Minimum
  • Package/Case: 0805 (2012 Metric) with 10 PC Pad
  • Phase Difference: 180 degrees
  • Phase Tolerance: +/-15 degrees
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • Package Type: Tape & Reel
  • Standard Package: 4,000

You May Also Be Interested in

Anaren
BALUN 1.7GHZ-2.2GHZ 50/100 0805 / Ultra Low Profile 0805 Balun
Lowest to $0.8316
Anaren
BALUN 3.1GHZ-5GHZ 50/100 0603 / Ultra Small Low Profile 0603 Balun 50 to 100 Balanced
Lowest to $1.1916
TDK Corporation
Lowest to $2.5479
Johanson Technology Inc.
BALUN 2.4GHZ-2.5GHZ 0603
Lowest to $1.0362
Johanson Dielectrics Inc.
0805 Balun RoHS
Lowest to $1.4553
Tyco Electronics
E-Series RF 1:1 Transmission Line Transformer 4.5 - 3000 MHz
Lowest to $0.4040
Mini-Circuits
Lowest to $7.0270
Anaren
BALUN 2.1GHZ-3GHZ 50/50 0805 / Ultra Low Profile 0805 Balun 50 to 50! Balanced
Lowest to $0.2008
Pulse
BALUN 800MHZ-1.9GHZ 1:1 5SMD MOD
Lowest to $1.7643

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess