EN
  • EN
  • DE

STB10NB20T4

Part No STB10NB20T4
Manufacturer STMicroelectronics
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194237-STB10NB20T4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STB10NB20T4 CAD Model

Description

STB10NB20T4 - N-Channel MOSFET by STMicroelectronics

The STB10NB20T4 is a high-performance N-Channel MOSFET designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This device is well-suited for a wide range of power applications, including switching regulators, switching converters, motor drivers, relay drivers, and low-voltage bus switches.

Key Features

  • Device Type: N-Channel MOSFET
  • Voltage Rating: 200V, providing a good margin for high-voltage applications.
  • Current Rating: 10A continuous, capable of handling significant power for a variety of uses.
  • RDS(on): Low on-state resistance of typically 0.28 ohms, minimizing power losses and improving efficiency.
  • Package: D2PAK, a surface-mount package that allows for efficient heat dissipation and space-saving on PCBs.
  • 100% Avalanche Tested: Ensures reliability and robustness in harsh environments.
  • Application Specific: Designed for high-performance switching applications.

Advantages

The STB10NB20T4 MOSFET offers several advantages for designers looking to optimize their power management systems. Its low on-state resistance ensures that power losses are kept to a minimum, which is crucial for maintaining efficiency in power-intensive applications. The device's high voltage and current ratings make it suitable for challenging environments where reliability is paramount.

Moreover, the D2PAK package is not only space-efficient but also designed to handle higher levels of heat, which is beneficial for maintaining performance and longevity. The MOSFET's 100% avalanche testing signifies that it can withstand high-energy pulses, making it a reliable choice for applications that may experience unexpected voltage spikes.

Applications

The STB10NB20T4 is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Switching regulators and converters
  • Motor control circuits
  • Power supply systems
  • Automotive applications
  • Other high-performance power management roles

In conclusion, the STB10NB20T4 N-Channel MOSFET from STMicroelectronics is a robust, efficient, and reliable component for designers and engineers looking to improve their power management systems across a broad range of applications.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess