EN
  • EN
  • DE

MTB52N06VLT4

Part No MTB52N06VLT4
Manufacturer ON Semiconductor
Catalog FETs - Single
Description N?Channel Power MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 330549-MTB52N06VLT4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MTB52N06VLT4 CAD Model

Description

ON Semiconductor MTB52N06VLT4 MOSFET Overview

The MTB52N06VLT4 is a state-of-the-art power MOSFET brought to you by ON Semiconductor, a leading supplier in energy-efficient electronics. This MOSFET is designed to meet the high-performance requirements of modern electronic circuits, providing efficient power management and signal amplification with minimal power loss.

Key Features

  • High Current Capacity: The MTB52N06VLT4 is capable of handling continuous drain currents up to 52A, making it suitable for high-power applications.
  • Low RDS(on): This MOSFET offers an exceptionally low on-state resistance of typically 0.028 ohms, which translates into reduced conduction losses and improved overall efficiency.
  • High Voltage Tolerance: With a drain-to-source voltage of 60V, the MTB52N06VLT4 can be used in circuits that experience high voltage spikes or surges, providing reliable operation under stressful conditions.
  • Fast Switching Speed: The device is designed for fast switching, which is crucial for reducing switching losses and improving performance in power conversion applications.
  • Thermal Management: The MTB52N06VLT4 comes in a D2PAK package, which is known for its excellent thermal conduction properties, ensuring the device remains cool under heavy loads.

Applications

The MTB52N06VLT4 is versatile and can be used in a variety of applications where efficient power control is necessary. Some common applications include:

  • Power supplies
  • DC-DC converters
  • Motor drives
  • Battery management systems
  • Automotive applications
  • Switching regulators

With its robust design and impressive specifications, the MTB52N06VLT4 from ON Semiconductor is an excellent choice for designers looking to enhance the performance and reliability of their power management systems. Whether you're working on consumer electronics, automotive technology, or industrial equipment, this MOSFET can help you achieve a more efficient and compact design.

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the MTB52N06VLT4 is no exception. It is manufactured with the latest technology and subjected to rigorous testing to ensure it meets the stringent requirements of the electronics industry. When you choose this MOSFET, you can be confident in the performance and durability of your product.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7644 $61.9372
30+ $3.9097 $117.2910
46+ $3.7872 $174.2112
64+ $3.6648 $234.5472
82+ $3.5424 $290.4768
110+ $3.1763 $349.3930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,800 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess