EN
  • EN
  • DE

LC87F16C8A-F56KO-E

Part No LC87F16C8A-F56KO-E
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer ON Semiconductor
Win Source Part Number 295295-LC87F16C8A-F56KO-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC87F16C8A-F56KO-E CAD Model

Description

The LC87F16C8A-F56KO-E microcontroller is a sophisticated and versatile integrated circuit from ON Semiconductor, designed to meet the demanding needs of modern electronics. This high-performance microcontroller is based on an advanced 8-bit architecture, providing the perfect balance between power consumption and processing capabilities.

With its robust design, the LC87F16C8A-F56KO-E is ideal for a wide range of applications, including consumer electronics, automotive systems, industrial controls, and IoT devices. Its rich set of features ensures that designers have the flexibility to create complex and reliable systems with ease.

Key Features:

  • High-Speed CPU: The core of the LC87F16C8A-F56KO-E operates at a high frequency, allowing for quick data processing and responsiveness in time-critical applications.
  • Memory: It comes equipped with ample flash memory for program storage, as well as RAM for efficient data management during operation.
  • Peripherals: A variety of built-in peripherals, such as timers, serial communication interfaces, and analog-to-digital converters, enhance the functionality without the need for additional components.
  • Power Efficiency: Designed with power-saving modes, the microcontroller can operate in low-power conditions, making it suitable for battery-powered devices.
  • Robust I/O: The device features multiple general-purpose input/output pins, providing a flexible interface for connecting to sensors, actuators, and other external devices.

The LC87F16C8A-F56KO-E also emphasizes ease of development, with support for standard programming tools and a comprehensive development environment. This ensures that engineers can streamline their design process and bring products to market faster.

ON Semiconductor's commitment to quality is evident in the LC87F16C8A-F56KO-E microcontroller. Its reliable performance under various conditions, coupled with the company's support and resources, makes this microcontroller a top choice for designers looking to create innovative and long-lasting products.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess