EN
  • EN
  • DE

D78F0034AGC

Part No D78F0034AGC
Manufacturer NEC
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0638+
Reference case QFP64
Manufacturer NEC
Manufacturer Homepage www.nec.com
Win Source Part Number 723169-D78F0034AGC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian D78F0034AGC CAD Model

Description

The D78F0034AGC is a microcontroller manufactured by NEC Electronics (now Renesas Electronics). It's a member of the 78K family, a popular line known for its low power consumption and integration of peripherals, making it suitable for a variety of embedded applications.

Applications:

  • Automotive Subsystems: Used in applications such as power windows, door locks, and mirror controls.
  • Industrial Control Systems: Control and monitoring of industrial equipment, including motor control and sensor data acquisition.
  • Consumer Electronics: Found in remote controls, small appliances, and other consumer devices.
  • Security Systems: Used in alarm systems and access control devices.
  • Medical Devices: Employed in portable medical equipment and patient monitoring systems.

Features:

  • 78K Family Core: Low power 8-bit architecture offering a balance of performance and energy efficiency.
  • On-Chip Memory: Includes Flash memory for program storage and RAM for data manipulation.
  • Timers/Counters: Multiple timers for precise timing control and event counting.
  • Serial Communication Interfaces: UART, SPI, and I2C for communication with other devices and peripherals.
  • Analog-to-Digital Converter (ADC): Converts analog signals from sensors into digital data for processing.
  • Digital I/O Ports: General-purpose input/output pins for interfacing with external components.
  • Interrupt Controller: Manages interrupt requests from various sources for real-time response.

Benefits:

  • Low Power Consumption: Ideal for battery-powered applications and energy-conscious designs.
  • Integrated Peripherals: Reduces the need for external components, saving board space and cost.
  • Flexible Communication Options: Enables easy communication with a wide range of devices and systems.
  • Real-Time Performance: Interrupt handling capabilities allow for quick response to events.
  • Robust Design: Suitable for use in harsh environments.

Additional Details:

The D78F0034AGC is designed to operate within specific voltage and temperature ranges, ensuring reliable performance in diverse operating conditions. Its on-chip memory capacity allows for the storage of program code and data, while the integrated peripherals simplify system design. The serial communication interfaces enable seamless integration with various sensors, actuators, and other devices. Renesas (formerly NEC) provides comprehensive development tools, including compilers, debuggers, and emulators, to support the development of embedded applications based on the D78F0034AGC microcontroller. Before implementing this component into a design, it is crucial to consult the Renesas documentation for detailed specifications, pin configurations, and software libraries. This will ensure proper operation and compliance with safety regulations.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1617 $61.9404
28+ $4.2354 $118.5912
43+ $4.1037 $176.4591
59+ $3.9709 $234.2831
76+ $3.8392 $291.7792
101+ $3.4419 $347.6319
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess