EN
  • EN
  • DE

STM8AF51A9TCX

Part No STM8AF51A9TCX
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194482-STM8AF51A9TCX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8AF51A9TCX CAD Model

Description

STM8AF51A9TCX Microcontroller

The STM8AF51A9TCX is a high-performance microcontroller from STMicroelectronics, designed to cater to the demanding needs of automotive and industrial applications. This device is part of the STM8AF series of 8-bit microcontrollers that combine robustness, efficiency, and reliability, making them an ideal choice for a wide range of applications.

Key Features:

  • Advanced STM8A Core: At the heart of the STM8AF51A9TCX is the advanced STM8A core operating at up to 24 MHz, providing the power and flexibility to handle complex tasks and algorithms.
  • Memory Capacity: The microcontroller is equipped with 128 kilobytes of Flash memory, providing ample space for application code and data storage. Additionally, it includes 2 kilobytes of EEPROM and 6 kilobytes of RAM.
  • Robust I/O Capabilities: With up to 68 I/O pins, the STM8AF51A9TCX offers a versatile set of peripherals, including multiple timers, communication interfaces such as UART, SPI, and I²C, as well as advanced control features like PWM generation and capture/compare channels.
  • Automotive Grade: Designed to meet the stringent requirements of automotive applications, this microcontroller is compliant with the AEC-Q100 standard, ensuring operation under harsh conditions and extreme temperatures ranging from -40°C to +150°C.
  • Integrated CAN Interface: The inclusion of a CAN 2.0B active interface makes this microcontroller suitable for vehicle network applications, allowing for reliable communication and diagnostics within automotive systems.
  • Low Power Consumption: The STM8AF51A9TCX features multiple power-saving modes, including active halt and wait modes, enabling efficient power management for applications that require low energy consumption.
  • Advanced Security: The device incorporates security features such as a True Random Number Generator (TRNG) and a unique ID for each chip, enhancing security measures for applications that need to prevent unauthorized access or ensure data integrity.

Applications:

The STM8AF51A9TCX is suitable for a variety of automotive applications, including engine management, body control modules, and automotive sensor interfaces. Its robust feature set also makes it a strong candidate for industrial control systems, home automation, and smart sensor applications.

Overall, the STM8AF51A9TCX from STMicroelectronics is a powerful and versatile microcontroller that brings together performance, robustness, and a rich set of features to meet the needs of advanced automotive and industrial applications.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess