EN
  • EN
  • DE

LT3085IMS8E

Part No LT3085IMS8E
Manufacturer Linear Technology
Description Adjustable 500mA Single Resistor Low Dropout Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206638-LT3085IMS8E
Manufacturer Homepage www.linear.com
Family Name LT3085
Introduction Date October 08, 2008
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date Unknown
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3085IMS8E CAD Model

Description

LT3085IMS8E Adjustable 500mA Single Resistor Low Dropout Regulator

The LT3085IMS8E is a versatile and high-performance low dropout (LDO) linear regulator from Linear Technology, designed to maintain a consistent and stable output voltage even with variable input voltages and load conditions. Its unique feature is the ability to set the output voltage with only a single resistor, streamlining the design process and minimizing external component count.

This regulator offers an adjustable output range from 0V to 36V, which can be set using just one resistor connected between the SET and OUT pins. The LT3085IMS8E is capable of delivering up to 500mA of output current, making it suitable for a wide range of applications, including portable devices, industrial controls, and power supplies.

The device comes in an MSOP-8 package, which is compact and ideal for space-constrained applications. The LT3085IMS8E also features a low quiescent current, which is beneficial for battery-powered systems as it helps to extend battery life.

With its internal protection features, the LT3085IMS8E ensures safe operation under abnormal conditions. It includes current limiting to safeguard the device and the load from excessive currents, and thermal shutdown to prevent damage from overheating. Additionally, it has reverse battery protection which prevents the regulator from being damaged if the input supply is inadvertently connected in reverse.

The LT3085IMS8E is characterized by its high precision, with a reference voltage accuracy of ±2% over the entire temperature range of -40°C to 125°C. This accuracy, along with its low dropout voltage, makes it an excellent choice for precision applications requiring a stable and reliable power supply.

Overall, the LT3085IMS8E from Linear Technology is a highly reliable and flexible component for designers looking to implement a robust power management solution with minimal external components and excellent performance characteristics.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0061 $56.0488
18+ $5.7486 $103.4748
27+ $5.5689 $150.3603
38+ $5.3893 $204.7934
48+ $5.2097 $250.0656
65+ $4.6707 $303.5955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,065 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess