EN
  • EN
  • DE

LT3463EDD#TR

Part No LT3463EDD#TR
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case DFN-10
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 732126-LT3463EDD#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3463EDD#TR CAD Model

Description

Product Overview: LT3463EDD#TR

The LT3463EDD#TR from Linear Technology is a highly efficient, dual-channel, micropower DC/DC converter with positive and negative outputs, designed to meet the needs of a wide range of applications. Packaged in a compact DFN-10 (3mm x 3mm) package, this versatile converter is ideal for space-constrained applications that require a small footprint without sacrificing performance.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 2.5V to 16V, making it suitable for a variety of power sources, from single-cell lithium-ion batteries to multi-cell alkaline/NiMH batteries or regulated power supplies.
  • Adjustable Output Voltage: The LT3463EDD#TR allows for an adjustable output voltage, enabling designers to tailor the output to specific requirements. The positive output voltage can be set from 3.3V to 40V, while the negative output can be adjusted from -3.3V to -40V.
  • Integrated Power Switches: It includes two internal 400mA power switches, which help to minimize external component count and simplify design.
  • High Efficiency: The device features a high-efficiency design, with a quiescent current of only 40µA, which helps to prolong battery life in portable applications.
  • Low Shutdown Current: The shutdown current is less than 1µA, further enhancing battery life when the device is not in active operation.

Applications

The LT3463EDD#TR is well-suited for a variety of applications, including:

  • OLED and LCD Bias Supplies
  • Portable Battery-Powered Equipment
  • Small LCD Displays
  • Handheld Medical Devices
  • Industrial Instrumentation

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT3463EDD#TR is no exception. It is designed to meet the stringent requirements of industrial and medical applications. With thermal overload protection and a robust design, this converter ensures reliable operation under varying conditions.

Ordering Information

The product is available in a tape and reel package, denoted by the '#TR' suffix, which facilitates automated manufacturing processes. The LT3463EDD#TR is RoHS compliant, ensuring adherence to environmental standards and regulations.

With its compact size, dual outputs, and high efficiency, the LT3463EDD#TR from Linear Technology is an excellent choice for designers seeking a versatile power solution for their next project.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5640 $53.4600
30+ $3.3384 $100.1520
47+ $3.2256 $151.6032
67+ $3.0000 $201.0000
87+ $2.8873 $251.1951
109+ $2.7745 $302.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess