Product Overview: LT3464ETS8 by Linear Technology
The LT3464ETS8 is a compact, high-efficiency, micropower step-up DC/DC converter designed to drive LEDs. Manufactured by Linear Technology, a leader in analog integrated circuits, this product is an excellent choice for applications requiring a small footprint and minimal power consumption.
Key Features
- Integrated Schottky Diode: The LT3464ETS8 comes with an integrated Schottky diode, which simplifies the circuit design and reduces external component count.
- Wide Input Voltage Range: It operates from an input voltage range of 2.5V to 16V, making it versatile for various battery configurations and energy harvesting applications.
- Adjustable Output Voltage: The output voltage is adjustable up to 34V, which is ideal for driving multiple LEDs in series and ensuring consistent brightness.
- High Efficiency: With efficiencies up to 85%, this converter is optimized for battery-powered and energy-sensitive applications.
- Low Quiescent Current: The device features a quiescent current of only 80µA, which helps extend battery life in portable applications.
- Small Package: The LT3464ETS8 is available in a small ThinSOT-23 package, perfect for space-constrained applications.
Applications
The LT3464ETS8 is suited for a wide range of applications, particularly where power efficiency and space are critical. It is commonly used in:
- Portable Lighting
- Photographic Flash
- White LED Backlights
- Color LED Driving
- Small OLED Panels
Technical Specifications
Parameter
Value
Package Type
ThinSOT-23
Input Voltage (min)
2.5V
Input Voltage (max)
16V
Output Voltage (max)
34V
Quiescent Current
80µA
Switching Frequency
1.2MHz
For more detailed information, please refer to the LT3464ETS8 datasheet provided by Linear Technology.