Products specifications

Manufacturer Linear Technology
Win Source Part Number 1206702-LT3477EUF
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3477EUF CAD Model

Description

Introducing the LT3477EUF from Linear Technology

The LT3477EUF is a versatile, high-performance DC/DC converter designed by Linear Technology to meet the needs of a wide range of applications. This robust component is housed in a compact 16-lead QFN package, making it a perfect choice for space-constrained designs. With its ability to drive up to 3A of output current with current mode control, the LT3477EUF provides stable and reliable operation for powering LEDs, battery chargers, and general-purpose power supply designs.

One of the key features of the LT3477EUF is its wide input voltage range, spanning from 2.8V to 16V, which allows for flexible deployment in systems with varying power levels. Furthermore, it is capable of generating output voltages up to 36V, enabling it to power a string of multiple LEDs in series, ensuring consistent brightness and performance.

The LT3477EUF also boasts a high switching frequency of up to 2MHz, which not only allows for faster response times but also enables the use of smaller, more cost-effective inductors and capacitors. This makes the overall design more compact and efficient. Additionally, the device features a unique True Color PWM™ dimming, which delivers constant LED color with deep dimming capability, essential for advanced lighting applications.

Safety and protection are paramount in any power design, and the LT3477EUF addresses this with its built-in open LED protection and over-temperature protection. These features ensure that the device operates within safe limits, thereby prolonging the life of the end product. Moreover, the converter also includes frequency foldback and thermal shutdown features to protect against short-circuit and over-temperature conditions.

In summary, the LT3477EUF from Linear Technology is a powerful, efficient, and reliable solution for a broad array of power conversion needs. Its compact size, wide input voltage range, high switching frequency, and advanced dimming capabilities make it an ideal choice for designers looking to optimize their power systems for performance and size.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0611 $60.3055
9+ $11.2978 $101.6802
14+ $10.9161 $152.8254
20+ $10.1527 $203.0540
26+ $9.7710 $254.0460
32+ $9.3894 $300.4608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention