EN
  • EN
  • DE

LT3485EDD-1

Part No LT3485EDD-1
Manufacturer Linear Technology
Description Photoflash Capacitor Chargers with Output Voltage Monitor and Integrated IGBT Drive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206721-LT3485EDD-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3485EDD-1 CAD Model

Description

Product Overview: LT3485EDD-1

The LT3485EDD-1 is a versatile, high-performance DC/DC converter designed by Linear Technology, now part of Analog Devices, tailored for driving LEDs with a constant current. This compact and efficient integrated circuit (IC) is housed in a small DFN package, making it an ideal choice for space-constrained applications where thermal performance and reliability are critical.

Key Features

  • Integrated Schottky Diode: The LT3485EDD-1 integrates a high-efficiency Schottky diode, which simplifies the design and reduces external component count, thus saving board space and cost.
  • Wide Input Voltage Range: This device operates from an input voltage range of 2.5V to 16V, accommodating a variety of power supplies and battery configurations.
  • Adjustable Output Voltage: The output voltage can be set with a single resistor, providing design flexibility and making it suitable for driving a string of multiple LEDs.
  • True Color PWM Dimming: The LT3485EDD-1 supports True Color PWM dimming, which offers a wide dimming ratio, enabling precise control over LED brightness while maintaining color fidelity.
  • Internal Soft-Start: With an internal soft-start feature, the device minimizes inrush current at startup, contributing to system stability and longevity.
  • Robust Thermal Performance: The DFN package enhances thermal performance, ensuring the device operates reliably over a wide temperature range.

Applications

The LT3485EDD-1 is well-suited for a broad range of applications that require efficient LED driving capabilities. It is commonly used in:

  • Portable lighting
  • Automotive and avionics lighting
  • Architectural detail and feature lighting
  • Display backlighting

Reliability and Quality

Linear Technology's commitment to high-quality and reliable products is reflected in the LT3485EDD-1. Its robust design ensures long-term performance in a variety of environments and applications. Whether for industrial, automotive, or consumer electronics, the LT3485EDD-1 is designed to meet the stringent requirements of a wide array of LED driving applications.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess