Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Minimum) 3.1V
Voltage - Input (Maximum) 25V
Min/Fixed Output Voltage 0.8V
Maximum Output Voltage 23.75V
Output Current 3A
Switching Frequency 250kHz ~ 1.5MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-TSSOP Exposed Pad
Supplier Device Package 20-TSSOP-EP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1206733-LT3501IFE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3501IFE CAD Model

Description

Introducing the LT3501IFE from Linear Technology

The LT3501IFE is a highly versatile and efficient integrated circuit designed for robust and high-performance power management. Crafted by Linear Technology, a leader in the design and manufacture of analog integrated circuits, the LT3501IFE stands out as a quintessential component for engineers looking to enhance their power supply solutions.

Key Features

  • Wide Input Voltage Range: The device operates over a wide input voltage range, making it suitable for a variety of applications, from automotive to industrial systems.
  • Multiple Output Channels: With its multi-channel capability, the LT3501IFE can manage several outputs simultaneously, providing greater flexibility in power design.
  • High Efficiency: Designed with power efficiency in mind, the LT3501IFE ensures minimal power loss and heat generation, leading to more reliable and energy-saving performance.
  • Thermal Protection: The built-in thermal protection feature safeguards the device against overheating, thus ensuring long-term stability and reliability of the system it powers.
  • Robust Design: The LT3501IFE is built to withstand harsh environments, making it an ideal choice for applications that demand high durability.

Applications

The versatile nature of the LT3501IFE makes it an excellent choice for a wide range of applications. It is particularly well-suited for:

  • Automotive electronics
  • Portable devices
  • Industrial control systems
  • Telecommunications infrastructure
  • Power supply modules

Technical Specifications

The LT3501IFE boasts an impressive array of technical specifications that underline its capability as a top-tier power management IC:

  • Input Voltage Range: 3V to 36V
  • Output Voltage Range: Adjustable to meet application requirements
  • Switching Frequency: Optimized for efficiency and reduced external component size
  • Package: Durable, thermally efficient package suitable for tough environments

In conclusion, the LT3501IFE from Linear Technology represents a powerful solution for designers seeking a reliable, efficient, and flexible power management system. Its robust design and comprehensive feature set ensure that it can meet the needs of the most demanding applications, making it a go-to choice for industry professionals.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A DL 16HTSSOP
Lowest to $6.5194
ECAD model for TPS55383PWP
Analog Devices Inc.
IC REG BST SEPIC ADJ 5A 12DFN
Lowest to $7.2367
ECAD model for LT8334RDE#TRPBF
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
ECAD model for TPS62270DRVT
National Semiconductor (TI)
IC REG BUCK 1.3V/1.8V DL 20DSBGA
Need more? Email Us
ECAD model for LM3370TL-3206/NOPB
Texas Instruments
IC REG BUCK ADJ 2.5A 16DSBGA
Lowest to $2.6078
ECAD model for TPS62366BYZHT
Texas Instruments
IC REG BUCK 0.8V 2A 14HTSSOP
Need more? Email Us
ECAD model for LM2852XMXA-0.8/NOPB
Renesas Electronics America
IC REG BUCK 1.2V 6A 20QFN
Need more? Email Us
ECAD model for ISL8016IR12Z-T7A
Renesas Electronics America
IC REG BUCK 3.3V 6A 20QFN
Need more? Email Us
ECAD model for ISL8016IR33Z-T7A
Texas Instruments
IC REG BUCK ADJ 600MA 5DSBGA
Lowest to $1.1409
ECAD model for LM3677TL-ADJ/NOPB

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.8355 $57.6710
5+ $23.6599 $118.2995
7+ $22.9206 $160.4442
10+ $22.1812 $221.8120
12+ $21.4418 $257.3016
16+ $19.2237 $307.5792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 40 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention