Product Overview: LT3580EDD from Linear Technology
The LT3580EDD is a versatile and compact power management IC from Linear Technology, now part of Analog Devices, designed for efficient power conversion in a variety of applications. This robust component is a boost/inverting DC/DC converter, which means it can increase (boost) or decrease (invert) voltage from a given input power source to meet the needs of various electronic circuits.
Key Features
- Wide Input Voltage Range: The LT3580EDD operates from an input voltage range of 2.5V to 32V, making it suitable for applications with varying power supplies, including single-cell Li-Ion batteries to fixed 24V systems.
- Adjustable Switching Frequency: It offers an adjustable switching frequency from 200kHz to 2.5MHz, which allows designers to optimize the size and efficiency of their power supply design by selecting the appropriate external components.
- Integrated Boost/Inverting Switch: The device integrates a 2A, 42V switch, enabling it to perform both step-up and step-down voltage conversions without the need for an external diode, simplifying design and saving board space.
- High Efficiency: The LT3580EDD is designed for high efficiency, which is critical for battery-powered and energy-sensitive applications.
- Multiple Configurations: It can be configured in several topologies, including boost, inverting, and SEPIC, providing flexibility in design architecture.
Applications
The LT3580EDD is ideal for a myriad of applications that require efficient power conversion. These include:
- Portable and battery-powered electronics
- Automotive and industrial power systems
- Power for sensors, microcontrollers, and DSPs
- LED drivers and bias supplies
Packaging and Reliability
Enclosed in a compact 10-lead DFN package with a 3mm x 3mm footprint, the LT3580EDD is designed to fit into small form factor designs. Additionally, it features thermal protection and is rated for operation from -40°C to 125°C, ensuring reliable performance in harsh environments.
With its combination of versatility, efficiency, and compactness, the LT3580EDD from Linear Technology is a highly capable solution for modern power management challenges.