Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206809-LT3847N
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LT3847N CAD Model

Description

The LT3847N is a high-performance, high voltage synchronous step-down switching regulator from Linear Technology, designed to deliver efficiency and precision in a range of demanding applications. This regulator is capable of converting input voltages ranging from 4V to 60V down to an output voltage that can be as low as 0.8V, making it an ideal choice for automotive, industrial, and telecommunication systems that require stable and efficient power management solutions.

Key Features

  • Wide Input Voltage Range: Operates from a 4V to 60V input voltage range, suitable for applications with varying input supplies.
  • Low Output Voltage: Capable of producing an output voltage as low as 0.8V, providing flexibility for modern low-voltage electronics.
  • High Efficiency: Synchronous rectification delivers high efficiency, which is crucial for thermal management and energy savings.
  • Adjustable Switching Frequency: The switching frequency can be set anywhere between 100kHz to 400kHz or can be synchronized to an external clock.
  • Robust Protection Features: Includes over-temperature protection, over-voltage protection, and short-circuit protection, ensuring reliable operation under adverse conditions.
  • Thermal Performance: The package is designed to optimize thermal performance, which is essential for maintaining performance and longevity.

Applications

  • Automotive electronics
  • Industrial power systems
  • Telecommunications infrastructure
  • Distributed power systems
  • Battery-powered devices

The LT3847N is available in a thermally enhanced TSSOP-28 package, providing a compact solution that does not compromise on power or thermal efficiency. With its wide input voltage range and comprehensive protection features, the LT3847N is a versatile and reliable choice for engineers looking to design robust power systems.

Linear Technology's commitment to high-quality components ensures that the LT3847N meets the stringent requirements of a variety of heavy-duty applications, where consistent performance and long-term reliability are paramount.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention