Products specifications

Manufacturer Linear Technology
Win Source Part Number 1206820-LT4250LCS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT4250LCS8 CAD Model

Description

The LT4250LCS8 from Linear Technology is a sophisticated hot swap controller designed to allow safe board insertion and removal from a live backplane. This innovative component is housed in an 8-lead SOIC package and is engineered to handle a supply voltage range of 2.7V to 16.5V, making it versatile for various system voltages. It is particularly suitable for telecom and datacom applications where system maintenance and upgrades require the capability to exchange boards without powering down the entire system.

The LT4250LCS8 offers a range of features that ensure the protection and reliability of the systems it serves. It provides an adjustable current limit, which can be set by a single external resistor, allowing for precise control over the inrush current during hot swapping. This feature is critical to prevent damage to connectors, backplanes, and power supply circuits that can occur during board insertion.

Furthermore, the device includes a circuit breaker function with a programmable timeout, which ensures that a faulty board will not affect the integrity of the main power supply or other boards on the backplane. The LT4250LCS8 also offers an under-voltage lockout (UVLO) feature that prevents operation at dangerously low voltages, which could otherwise lead to unpredictable system behavior.

Another significant aspect of the LT4250LCS8 is its status reporting capability. It provides a fault output to signal when the current limit has been exceeded or when the circuit breaker has tripped, enabling intelligent system responses to such conditions. This allows for enhanced system monitoring and can contribute to increased overall system uptime.

In summary, the LT4250LCS8 hot swap controller is a robust solution for managing the power supply during board insertion and removal. Its wide voltage range, adjustable current limit, and comprehensive protection features make it an essential component for maintaining system integrity and reliability in hot swap applications.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9692 $59.8152
14+ $8.1799 $114.5186
22+ $7.9243 $174.3346
30+ $7.6686 $230.0580
38+ $7.4131 $281.6978
51+ $6.6462 $338.9562
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,200 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention