EN
  • EN
  • DE

LT6004CMS8#PBF

Part No LT6004CMS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 3KHZ RRO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.0013 V/μs
Gain Bandwidth Product (GBP) 3kHz
Current - Input Bias 40pA
Voltage - Input Offset 185μV
Operating Supply Current 1.25μA
Channel Output Current 9mA
Supply Voltage - Operating 1.6 V to 16 V, ±0.8 V to 8 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1059957-LT6004CMS8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT6004CMS8#PBF CAD Model

Description

Product Overview: LT6004CMS8#PBF

The LT6004CMS8#PBF is a high-precision, dual operational amplifier from Linear Technology, designed for applications that demand low power consumption and a small footprint without sacrificing performance. This device operates with a supply voltage range from 1.6V to 16V, making it extremely versatile for various electronic systems, including portable and battery-powered applications.

Key Features

  • Low Power Consumption: With a quiescent current of just 13µA per amplifier, the LT6004CMS8#PBF is optimized for systems where power efficiency is crucial.
  • Wide Input Common-Mode Range: The input common-mode range extends from the negative supply to within 1.2V of the positive supply, allowing for direct sensing near ground.
  • Offset Voltage: The device offers a low input offset voltage, which enhances the accuracy of the system.
  • Rail-to-Rail Output: The output can swing rail-to-rail, which maximizes the dynamic range in single supply applications.
  • Stability: The LT6004CMS8#PBF is stable with capacitive loads up to 10,000pF, providing design flexibility and ease of use.

Applications

  • Portable Instrumentation
  • Battery-Powered Devices
  • Sensor Signal Conditioning
  • Low Power Medical Devices
  • Supply Current Sensing

Package and Reliability

The LT6004CMS8#PBF comes in an MSOP-8 package, which is compact and suitable for space-constrained applications. Its robust design ensures reliable performance in a wide range of environmental conditions, making it a dependable choice for industrial and commercial products.

Quality and Standards

Linear Technology is known for its commitment to quality, and the LT6004CMS8#PBF is no exception. It is manufactured to meet high standards, ensuring consistent performance and longevity in the field.

Overall, the LT6004CMS8#PBF from Linear Technology is an excellent choice for designers looking for a dual op-amp that balances power efficiency with high performance in a small package.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1610 $55.4490
20+ $5.0552 $101.1040
31+ $4.8973 $151.8163
43+ $4.7393 $203.7899
55+ $4.5813 $251.9715
74+ $4.1074 $303.9476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess