Products specifications

Win Source Part Number 1071937-LTC1099CW
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1099CW CAD Model

Description

Linear Technology LTC1099CW - 8-Channel, 8-Bit Data Acquisition System

The LTC1099CW from Linear Technology is a highly integrated 8-channel, 8-bit data acquisition system that provides a complete solution for digital data acquisition applications. This product is designed to simplify the interface between analog signals and digital processors, making it an ideal choice for a wide range of applications, including industrial control systems, robotics, and data logging equipment.

At the heart of the LTC1099CW is an 8-bit successive approximation register (SAR) analog-to-digital converter (ADC) that delivers high-speed performance with a conversion time of just 1.75 microseconds. This allows for rapid and accurate data acquisition, essential for real-time monitoring and control applications. The device operates from a single 5V supply, ensuring easy integration into existing systems without the need for additional power components.

The LTC1099CW features an on-board track/hold function, which ensures that the analog input signal is captured accurately at the instant of conversion, eliminating errors due to signal variations during the conversion process. This is particularly important in applications where the input signal may be rapidly changing or noisy.

One of the key advantages of the LTC1099CW is its built-in multiplexer, which allows the ADC to access up to eight single-ended analog inputs. This reduces the need for external multiplexing components, saving both space and cost. The device also includes a versatile control logic interface that is compatible with a variety of microprocessors and digital signal processors, enabling easy communication and data transfer.

The robust design of the LTC1099CW includes overvoltage protection on the analog inputs, safeguarding the device from inadvertent damage due to input voltage spikes. Additionally, the device is available in a compact 20-pin wide SO package, which is suitable for space-constrained applications.

Overall, the LTC1099CW is a reliable and efficient choice for designers looking to implement an 8-bit data acquisition system with multiple channels. Its combination of high-speed ADC, integrated multiplexer, and easy interfacing capabilities make it a versatile and valuable component for any digital data acquisition system.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Opto LH T674-L2P1-1; TOPLED Series Red LED; 645 nm PLCC 2; Round Lens SMD package
Need more? Email Us
ECAD model for LH T674-L2P1-1
Amphenol
Connector D-Subminiature Combo PIN 3W3 Solder Straight Panel Mount
Need more? Email Us
ECAD model for L777TWP3W3PC823
Apem Inc.
Switch Rocker ON OFF SPST Quick Connect Rocker 10A 24VDC 150000Cycles Automotive
Need more? Email Us
ECAD model for KR315AKPXD22N01XX02
Texas Instruments
Lowest to $3.2118
ECAD model for LDC3517AIM5/NOPB
Eaton Bussmann
CAP 470MF -20% +80% 5.5V T/H / 470 mF (EDLC) Supercapacitor 5.5 V Axial, Can - Horizontal 50Ohm @ 1kHz 1000 Hrs @ 70°C
Lowest to $8.1517
ECAD model for KR-5R5H474-R
KOA Speer
Res Metal Film 49.9K Ohm 1% 0.25W(1/4W) 50ppm/ C Conformal RDL Bulk
Need more? Email Us
ECAD model for LF1/4LCT4992F
Amd
Need more? Email Us
ECAD model for LE79212JC-T
Taiyo Yuden
Inductor Hi Freq Multilayer 0603 22NH5
Need more? Email Us
ECAD model for LGHK160822NJ-T
Taiyo Yuden
Ind High Frequency Chip Multi-Layer 33nH 5% 100MHz 8Q-Factor Ceramic 250mA 0402 T/R
Need more? Email Us
ECAD model for LGHK100533NJ-T

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention