Products specifications

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr AMD
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 888534-PAL16R4BCNL
Ultra Librarian 3D Model Ultra Librarian PAL16R4BCNL CAD Model

Description

The PAL16R4BCNL is an integrated circuit belonging to the category of programmable logic devices (PLDs) manufactured by AMD.

  • Category: Programmable logic devices (PLDs)
  • Series: Embedded
  • Package: Bulk
  • Package Quantity: 1 piece
  • Programmability: Not programmable
  • Verification Status: Not specified
  • MSL Level: 3
  • Moisture Sensitivity: 168 hours
  • REACH Status: Undefined by the vendor
  • HTSUS Code: 8542.39.0001
  • Product Status: Active

You May Also Be Interested in

Microchip Technology
IC PLD 8MC 15NS 24DIP / SPLD ATF20V8B Family 300 Gates 8 Macro Cells 62MHz 5V 24-Pin PDIP
Need more? Email Us
ECAD model for ATF20V8BQL-15PU
Texas Instruments
IC PLD 15NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Need more? Email Us
ECAD model for TIBPAL16R8-15CN
Texas Instruments
HIGH-PERFORMANCE IMPACT-X E PAL CIRCUITS
Need more? Email Us
ECAD model for TIBPAL16L8-10CFN
Atmel
IC PLD 8MC 15NS 20PLCC
Need more? Email Us
ECAD model for F16V8BQL-15JC
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
ECAD model for XC95144-10PQG160I
Microchip Technology
IC PLD 8MC 7.5NS 20TSSOP / SPLD ATF16V8C Family 250 Gates 8 Macro Cells 125MHz 5V 20-Pin TSSOP
Need more? Email Us
ECAD model for ATF16V8C-7XU
Microchip Technology
IC PLD 10MC 10NS 24DIP
Need more? Email Us
ECAD model for ATF22V10C-10PI
Texas Instruments
IC PLD 15NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Need more? Email Us
ECAD model for TIBPAL16R6-15CN
Texas Instruments
HIGH-PERFORMANCE IMPACT-X E PAL CIRCUITS | IC PLD 5NS 20PLCC
Need more? Email Us
ECAD model for TIBPAL16R6-5CFN

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention