EN
  • EN
  • DE

ATXMEGA8E5-MUR

Part No ATXMEGA8E5-MUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 8KB FLASH 32QFN / AVR AVR® XMEGA® E5 Microcontroller IC 8/16-Bit 32MHz 8KB (4K x 16) FLASH 32-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 26
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.6V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number ATXMEGA8
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 1611-ATXMEGA8E5-MURTR,1611-ATXMEGA8E5-MURCT,ATXMEGA8E5-MURDKR,1611-ATXMEGA8E5-MURDKR,1611-ATXMEGA8E5-MURDKR-ND,1611-ATXMEGA8E5-MURTRINACTIVE,ATXMEGA8E5-MURTR,ATXMEGA8E5-MURCT,1611-ATXMEGA8E5-MURTR-ND,1611-ATXMEGA8E5-MURDKRINACTIVE
Standard Package 5,000
Win Source Part Number 1318900-ATXMEGA8E5-MUR
Ultra Librarian 3D Model Ultra Librarian ATXMEGA8E5-MUR CAD Model

Description

Microchip Technology ATXMEGA8E5-MUR Overview

The ATXMEGA8E5-MUR is a high-performance, low-power 8/16-bit microcontroller from Microchip Technology, designed for a broad range of applications. This versatile microcontroller is based on the AVR® XMEGA® E5 family and is engineered to deliver increased processing power with a reduced power consumption footprint, making it ideal for battery-operated and portable devices.

Key Features

  • Advanced Architecture: The device features an innovative picoPower® technology that ensures energy efficiency without compromising on performance. It operates at a maximum frequency of 32MHz and has a wide voltage range of 1.6V to 3.6V.
  • Memory Capabilities: With 8KB of in-system self-programmable flash, 1KB EEPROM, and 512 bytes of internal SRAM, the ATXMEGA8E5-MUR is well-equipped to handle complex tasks and data storage.
  • Rich Peripheral Set: The microcontroller includes a variety of peripherals such as four 16-bit timers/counters, a 12-bit ADC with up to 16 channels, and a 12-bit DAC for analog interfacing. It also has two USART, two SPI, and a TWI interface for serial communication.
  • Digital Functionality: Programmable multi-level interrupt controller and a DMA controller provide the necessary tools for managing complex digital operations and ensuring smooth data transfer without CPU intervention.
  • Robust Security: The device features a unique ID for hardware identification and a temperature sensor for thermal monitoring, enhancing its secure and reliable operation.

Applications

The ATXMEGA8E5-MUR microcontroller is suited for an array of applications, including industrial control systems, medical devices, utility metering, and portable instrumentation. Its robust feature set also makes it an excellent choice for home automation, consumer electronics, and automotive systems, where efficiency and reliability are paramount.

Package and Availability

This microcontroller is available in a 32-VQFN (5x5 mm) package, offering a compact footprint for space-constrained applications. With its comprehensive feature set and Microchip's commitment to quality, the ATXMEGA8E5-MUR is a reliable and versatile choice for your next embedded project.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5516 $51.3096
15+ $7.0167 $105.2505
23+ $6.7975 $156.3425
31+ $6.5782 $203.9242
40+ $6.3589 $254.3560
53+ $5.7011 $302.1583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,285 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess