EN
  • EN
  • DE

LTC1147L

Part No LTC1147L
Manufacturer Linear Technology
Description High Efficiency Step-Down Switching Regulator Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207153-LTC1147L
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1147L CAD Model

Description

Product Overview: LTC1147L by Linear Technology

The LTC1147L is an advanced step-down switching regulator controller designed by Linear Technology to offer high efficiency and optimized performance for power supply applications. This product is a part of Linear Technology's reputable family of power management integrated circuits, known for their reliability and precision.

The LTC1147L operates at a constant frequency, which can be programmed by the user to optimize the size of the external components, thus reducing the overall footprint of the power supply on the PCB. This feature is particularly beneficial for compact electronic devices where space is at a premium. The device can handle a wide input voltage range, making it versatile for various applications, from portable devices to industrial systems.

Key Features

  • High Efficiency: Capable of converting input voltages to lower output voltages with minimal power loss, which is essential for battery-powered devices.
  • Low Dropout Operation: Offers low dropout performance, ensuring stable output even when the input voltage is very close to the output voltage.
  • Adjustable Frequency: The switching frequency is adjustable from 100kHz to 400kHz, allowing designers to tailor the regulator to specific application requirements.
  • Current Mode Control: Provides excellent line and load transient response.

Applications

With its versatile features, the LTC1147L is suitable for a wide range of applications. These include:

  • Portable Electronics: Due to its high efficiency and low dropout operation, it is ideal for battery-powered devices.
  • Telecommunications: Can be used in telecom infrastructure where reliable and efficient power management is critical.
  • Computing Systems: Applicable in computers and servers that require stable and efficient power supplies.
  • Industrial Equipment: Its rugged design makes it suitable for industrial applications that require robust power management solutions.

Overall, the LTC1147L from Linear Technology is a feature-rich, efficient, and reliable solution for your power supply design needs. Its ability to deliver high performance in a compact form factor makes it an excellent choice for a myriad of applications.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess