EN
  • EN
  • DE

LTC1149

Part No LTC1149
Manufacturer Linear Technology
Description High Efficiency Synchronous Step-Down Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207167-LTC1149
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1149 CAD Model

Description

Linear Technology LTC1149 Series High Efficiency Synchronous Step-Down Switching Regulators

The LTC1149 series from Linear Technology represents a line of high-efficiency synchronous step-down switching regulators designed to deliver superior performance in a wide range of applications. These regulators are engineered to provide a high-efficiency solution for converting a higher input voltage to a lower output voltage with fast transient response and excellent load regulation characteristics.

The LTC1149 series features a constant frequency, current mode architecture that allows a selectable frequency from 100kHz to 200kHz, enabling designers to choose the optimal balance between efficiency and component size. This flexibility makes the LTC1149 an ideal choice for space-constrained applications requiring efficient power conversion.

With its wide input voltage range, the LTC1149 can operate from inputs as high as 30V and is capable of producing an output voltage as low as 1.19V, making it suitable for a variety of supply voltages used in industrial, automotive, and telecommunications equipment. The synchronous operation provides high efficiency over a broad range of load currents, which is further enhanced by its low dropout operation, ensuring maximum efficiency even at lower input voltages.

One of the key features of the LTC1149 series is its ability to operate with a very low no-load quiescent current, which is critical for battery-powered applications where extending battery life is of paramount importance. Additionally, the inclusion of internal switch overdrive protection and a robust thermal protection scheme ensures reliable operation under a wide range of conditions.

The LTC1149 series also incorporates a power good output signal, which provides a simple method for sequencing and monitoring the regulator's operation. With its built-in soft-start capability, the LTC1149 can gradually ramp up the output voltage, preventing inrush current and voltage overshoot at startup.

Overall, the LTC1149 series from Linear Technology is a versatile and reliable choice for designers looking for a high-performance step-down switching regulator. Its combination of efficiency, flexibility, and protection features make it an excellent choice for a wide array of power management applications.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess