Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207216-LTC1174IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1174IS8 CAD Model

Description

Product Overview: LTC1174IS8

The LTC1174IS8 is a high-efficiency, synchronous step-down switching regulator designed by Linear Technology, a leader in the design and manufacturing of analog integrated circuits. This component is well-suited for battery-powered applications due to its low quiescent current and high efficiency across a wide range of output currents.

Key Features

  • High Efficiency: Capable of converting input voltages as high as 20V down to lower output voltages with a high efficiency rate, which is essential for prolonging battery life in portable devices.
  • Synchronous Operation: Integrates both the main switch and the synchronous rectifier, eliminating the need for an external diode and improving efficiency.
  • Burst Mode® Operation: Features Linear Technology's proprietary Burst Mode operation, which reduces quiescent current to a mere 10µA, making it ideal for systems with long standby times.
  • Adjustable Switching Frequency: Allows the user to set the switching frequency from 100kHz to 500kHz with an external resistor, providing flexibility in choosing between efficiency and component size.
  • SO-8 Package: Housed in a small SO-8 package, the LTC1174IS8 is compact and suitable for space-constrained applications.

Applications

The LTC1174IS8 is versatile and can be used in a variety of applications, including:

  • Portable Computers
  • Portable Instruments
  • Battery-Powered Systems
  • Cellular Telephones
  • Medical and Industrial Equipment

Reliability and Performance

Linear Technology's LTC1174IS8 is designed for reliability and performance. It features thermal shutdown, current limit protection, and a low-battery detector to safeguard the device and the system it's integrated into. Whether for consumer electronics or industrial applications, the LTC1174IS8 provides a dependable solution for power management.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3359 $68.0154
14+ $9.3023 $130.2322
22+ $9.0112 $198.2464
30+ $8.7202 $261.6060
39+ $8.4304 $328.7856
52+ $7.5572 $392.9744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 13,100 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention