EN
  • EN
  • DE

LTC1264-7CS

Part No LTC1264-7CS
Manufacturer Linear Technology
Description Linear Phase, Group Delay Equalized, 8th Order Lowpass Filter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207275-LTC1264-7CS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1264-7CS CAD Model

Description

The LTC1264-7CS, crafted by the renowned Linear Technology, stands as a high-performance, low-noise, 8th-order lowpass filter that boasts a switch-capable design. This component is a part of Linear Technology's family of filters that are designed to provide precise filtering for a variety of signal processing applications.

Key Features

  • Clock-Tunable Cut-off Frequency: The LTC1264-7CS offers a clock-tunable cut-off frequency, allowing users to adjust the filtering characteristics according to their specific application needs. The cut-off frequency can be easily set by an external clock or controlled by an onboard oscillator.
  • Low Noise and Distortion: This filter is engineered to deliver low noise performance, which is crucial for maintaining signal integrity in sensitive applications. Additionally, it features low distortion characteristics, ensuring high-quality signal processing.
  • High Sampling Rate: With a high sampling rate, the LTC1264-7CS is capable of handling high-speed signals, making it suitable for a wide range of demanding applications, from data communications to medical instrumentation.
  • Single Supply Operation: The device operates from a single 5V supply, simplifying the power supply design and reducing the overall power consumption.
  • Compact Package: The LTC1264-7CS is available in a compact 16-pin narrow SO package, which is ideal for space-constrained applications.

Applications

The LTC1264-7CS is versatile and can be employed in a variety of applications, including:

  • Anti-aliasing for data acquisition systems
  • Video and image signal processing
  • Telecommunications
  • Medical instrumentation
  • Instrumentation and control systems

Conclusion

The LTC1264-7CS from Linear Technology is a robust and reliable solution for designers who require high-quality filtering capabilities. Its tunable frequency range, low noise, and high-speed operation make it an excellent choice for a multitude of advanced signal processing tasks. With its compact form factor and single supply operation, it also promises ease of integration into a wide array of electronic systems.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess