EN
  • EN
  • DE

LTC1283ACN

Part No LTC1283ACN
Manufacturer Linear Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 3V Single Chip 10-Bit Data Acquisition System
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207313-LTC1283ACN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1283ACN CAD Model

Description

The LTC1283ACN is a high-performance, easy-to-use 12-bit analog-to-digital converter (ADC) offered by Linear Technology, a company renowned for its precision electronic components. This particular ADC is designed to provide accurate and reliable digital representations of analog signals, making it an ideal choice for a wide range of applications, including data acquisition systems, industrial control, medical devices, and instrumentation.

Key Features:

  • Resolution: The LTC1283ACN boasts a 12-bit resolution, providing fine detail in the analog to digital conversion process.
  • Sampling Rate: It offers a moderate sampling rate that is suitable for many medium-speed applications.
  • Input Range: The device supports a versatile input range, accommodating various signal levels.
  • No External Clock Required: The LTC1283ACN contains an internal clock, simplifying the design process by eliminating the need for an external clock source.
  • Low Power Consumption: Designed with power efficiency in mind, it is an excellent choice for battery-powered or energy-sensitive applications.
  • Single Supply Operation: It operates from a single supply, reducing complexity and the need for multiple power sources.
  • Easy Interface: The ADC features a simple digital interface, which can be easily connected to microcontrollers and other digital systems.

Package and Availability:

The LTC1283ACN comes in a robust DIP (Dual In-line Package), making it suitable for through-hole PCB mounting. This packaging is preferred in applications where long-term reliability is crucial, and it also facilitates easy replacement or upgrades.

Applications:

Due to its precision and versatility, the LTC1283ACN is well-suited for a variety of applications. It is commonly used in:

  • Industrial Control Systems
  • Data Acquisition Systems
  • Medical Instrumentation
  • Scientific Analysis Equipment

With its combination of precision, ease of use, and flexibility, the LTC1283ACN from Linear Technology stands out as a reliable choice for professionals seeking a high-quality ADC for their electronic designs.

You May Also Be Interested in

Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Need more? Email Us
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess