Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 12 b
Sampling Rate 46.5k
Data Interface Serial, Parallel
Operating Supply Voltage ±5V, 5V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 781856-LTC1296CIN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1296
Introduction Date February 08, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1296CIN#PBF CAD Model

Description

The LTC1296CIN#PBF is a high-performance, low-power 12-bit data acquisition system from Linear Technology, designed for ease of use and flexibility in a variety of settings. This product incorporates a sample-and-hold, a precision reference, a switched-capacitor successive-approximation A/D, and a bidirectional microprocessor interface into a single device, making it a compact and efficient solution for data conversion requirements.

Key Features

  • Resolution: 12-bit data output provides high precision for critical measurements and applications.
  • Sampling Rate: Capable of up to 46,000 samples per second, ensuring timely data acquisition for dynamic systems.
  • Single Supply Operation: Operates from a single 5V supply, simplifying power supply requirements and system design.
  • Low Power Consumption: Ideal for battery-powered and portable applications due to its power-efficient design.
  • Direct Interface: Can directly interface with microprocessors, allowing for seamless integration into digital systems.
  • Software Programmable: Offers software programmable features, including the selection of input channels and the trigger for the start of conversion, providing greater control and customization.
  • On-Chip Sample-and-Hold: The integrated sample-and-hold circuit maintains signal integrity, capturing precise snapshots of analog signals.
  • Reference Included: Comes with a precision reference, eliminating the need for external components and simplifying the design process.

Applications

The LTC1296CIN#PBF is suitable for a wide range of applications, including but not limited to:

  • Process Control Systems
  • Data Logging Devices
  • Industrial Automation
  • Medical Instruments
  • Battery-powered Devices

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1296CIN#PBF is no exception. It is built to meet high standards of performance and reliability, ensuring that it can handle the demands of professional and industrial environments. With its robust design and comprehensive feature set, this data acquisition system is a versatile choice for engineers and designers seeking a reliable and efficient solution for their data conversion needs.

You May Also Be Interested in

Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 192K 24TSSOP
Need more? Email Us
ECAD model for CS5361-DZZR
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 192K 28SSOP
Need more? Email Us
ECAD model for WM8741GEDS/V
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
ECAD model for LDC1614QRGHTQ1
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
ECAD model for MAX181CEQH+D
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
ECAD model for WM8761CGED
Maxim Integrated
IC ADC 12BIT 400K 32TQFN
Lowest to $32.3790
ECAD model for MAX11311GTJ+
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
ECAD model for WM8521CH9GED
Analog Devices Inc.
IC CONV RESOLVER-DGTL 14B 32-DIP
Need more? Email Us
ECAD model for RDC1740-418
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $42.3762
ECAD model for MAX11043ATL+

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention