EN
  • EN
  • DE
  • IT

LTC1384CG

Part No LTC1384CG
Manufacturer Linear Technology
Description 5V Low Power RS232 Transceiver with 2 Receivers Active in Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207436-LTC1384CG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1384CG CAD Model

Description

LTC1384CG Product Overview

The LTC1384CG is a sophisticated integrated circuit (IC) designed and manufactured by Linear Technology, which is now part of Analog Devices. This IC is a CMOS Low Power 5V RS232 Transceiver with Integrated Charge Pump and it is primarily used for serial communication in a variety of electronic applications. The LTC1384CG is an ideal component for portable or compact devices due to its low power requirements and small footprint.

Key Features

  • Low Power Consumption: The device operates with a very low supply current, making it suitable for battery-operated and power-sensitive applications.
  • Integrated Charge Pump Circuitry: The charge pump allows the IC to generate RS232 voltage levels (+/-10V) from a single 5V supply, eliminating the need for a dual power supply and reducing the overall component count.
  • Single 5V Supply Operation: The LTC1384CG operates on a single 5V power supply, simplifying power supply design.
  • High Data Rate: This transceiver is capable of supporting data rates up to 120 kbps, allowing for fast data transmission.
  • Robust ESD Protection: The device features electrostatic discharge (ESD) protection up to 2kV on its transmitter outputs and receiver inputs, providing enhanced durability and reliability in harsh environments.

Applications

The LTC1384CG is versatile and can be used in various applications such as:

  • Battery-Powered Equipment
  • Portable Computing Devices
  • Data Acquisition Systems
  • Industrial Control Systems

Package and Quality

The LTC1384CG is available in a 20-lead narrow SSOP package, which is designed to occupy minimal space on a printed circuit board. Its compact size along with the low power consumption makes it an excellent choice for space-constrained applications. In terms of quality, Linear Technology ensures that this product meets high standards of performance and reliability, which is consistent with the company's reputation for producing high-quality precision components.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2485 $65.9880
20+ $6.7680 $135.3600
30+ $6.5565 $196.6950
41+ $6.3450 $260.1450
53+ $6.1335 $325.0755
71+ $5.4990 $390.4290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,070 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess