EN
  • EN
  • DE

LTC1402IGN

Part No LTC1402IGN
Manufacturer Linear Technology
Description Serial 12-Bit, 2.2Msps Sampling ADC with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207464-LTC1402IGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1402IGN CAD Model

Description

Introducing the LTC1402IGN from Linear Technology

The LTC1402IGN is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) that offers a compelling solution for a wide range of data acquisition applications. Designed by Linear Technology, now part of Analog Devices, this ADC is a testament to the company's commitment to delivering precision electronic components that enhance the capabilities of electronic systems.

At the heart of the LTC1402IGN is its ability to provide a 12-bit, 2.8Msps sampling rate, which ensures accurate and rapid data conversion for real-time processing applications. This makes it an ideal choice for systems that require high-speed data acquisition without sacrificing precision, such as medical imaging, industrial control systems, and communications equipment.

The LTC1402IGN operates from a single 5V supply, minimizing power consumption and making it suitable for battery-powered devices. Its power efficiency does not come at the expense of performance, as it boasts an impressive signal-to-noise ratio (SNR) and low distortion characteristics. The device also features a shutdown mode that reduces power consumption to just 10μW, further extending battery life in portable applications.

Integration is straightforward, thanks to the LTC1402IGN's small 16-pin SSOP (Shrink Small Outline Package) form factor. This compact size allows it to fit into space-constrained designs easily. Additionally, the ADC includes a sample-and-hold circuit, which simplifies the analog input stage and reduces external component requirements.

The LTC1402IGN also comes with a differential input, providing excellent noise rejection and improving the quality of the signal conversion process. This feature is particularly beneficial in environments with significant electrical noise, where maintaining signal integrity is crucial.

For designers and engineers looking for a reliable and efficient ADC solution, the LTC1402IGN from Linear Technology stands out with its combination of speed, accuracy, and low power consumption. Its robust feature set ensures that it can meet the demands of sophisticated data acquisition systems, while its ease of integration makes it a versatile choice for a multitude of applications.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3612 $50.1672
15+ $6.8605 $102.9075
23+ $6.6461 $152.8603
32+ $6.4317 $205.8144
41+ $6.2173 $254.9093
54+ $5.5741 $301.0014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess