EN
  • EN
  • DE

LTC1404CS8

Part No LTC1404CS8
Manufacturer Linear Technology
Description Complete SO-8, 12-Bit, 600ksps ADC with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207470-LTC1404CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1404CS8 CAD Model

Description

Linear Technology LTC1404CS8 - High-Performance Analog-to-Digital Converter

The LTC1404CS8, from Linear Technology, is a high-performance, 12-bit, 105ksps analog-to-digital converter (ADC) that combines excellent DC accuracy and AC performance with low power consumption. Packaged in a compact SO-8 package, this ADC is designed for a wide range of applications, including industrial control systems, medical devices, and data acquisition systems where space and power are at a premium.

Key Features

  • Resolution: The LTC1404CS8 offers a 12-bit resolution, providing fine detail in the analog signal conversion process, which is essential for precision applications.
  • Sampling Rate: With a sampling rate of up to 105ksps (kilo samples per second), it ensures that even fast-changing signals are captured accurately, making it suitable for high-speed applications.
  • Single 5V Supply: This ADC operates from a single 5V supply, simplifying power supply design and reducing the overall system power requirements.
  • Low Power Consumption: It features a low power consumption of 135mW, which is ideal for battery-powered and portable applications where energy efficiency is crucial.
  • No Pipeline Delay: The LTC1404CS8 provides data output without pipeline delay, commonly known as latency, which is important for real-time control and monitoring applications.
  • Automatic Shutdown: An automatic shutdown feature reduces power consumption during idle periods, further extending battery life in portable devices.
  • Software Compatible: The device is software compatible with the LTC1298, LTC1299, and LTC1099, allowing for easy integration and upgrade paths in existing systems.

Applications

  • Industrial Control Systems
  • Medical Instrumentation
  • Data Acquisition Systems
  • Battery-Powered Devices
  • Portable Equipment

The LTC1404CS8 is a robust and reliable ADC that offers an optimal balance of speed, precision, and power efficiency. Its small footprint and comprehensive feature set make it an excellent choice for designers looking to enhance the performance of their data conversion systems without compromising on space or power consumption.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess