EN
  • EN
  • DE

LTC1417CGN

Part No LTC1417CGN
Manufacturer Linear Technology
Description Low Power 14-Bit, 400ksps Sampling ADC Converter with Serial I/O
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207502-LTC1417CGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1417CGN CAD Model

Description

The LTC1417CGN is a high-performance, low-power, 14-bit analog-to-digital converter (ADC) from Linear Technology, a brand of Analog Devices that is renowned for its precision electronic components. This ADC is designed to deliver exceptional accuracy and speed for a wide range of applications, including industrial measurement, medical devices, and data acquisition systems.

Key Features

  • Resolution: The LTC1417CGN offers a 14-bit resolution, providing fine detail in the digital representation of analog signals.
  • Sampling Rate: It features a sampling rate of up to 1.25Msps (mega samples per second), allowing for the capture of fast transient signals without sacrificing accuracy.
  • Low Power Consumption: This ADC is designed for power-sensitive applications, with a typical power consumption of only 35mW at the full 1.25Msps rate.
  • Input Range: The input range is ±10V, making it versatile for various signal types without the need for additional signal conditioning.
  • Differential Inputs: It includes differential inputs that enhance noise immunity and allow for the accurate measurement of small signal amplitudes in the presence of common-mode noise.
  • No Missing Codes: The LTC1417CGN is guaranteed to have no missing codes over temperature, ensuring reliable performance under varying conditions.
  • Interface: It features a parallel interface for easy integration with microcontrollers and digital signal processors (DSPs).
  • Package: The device is available in a 28-pin SSOP package, providing a compact footprint for space-constrained applications.

Applications

The LTC1417CGN is ideal for a variety of applications that require high accuracy and fast data acquisition. These include:

  • Industrial process control and automation
  • Medical imaging systems
  • High-speed data acquisition systems
  • Portable instrumentation
  • Scientific analysis equipment

In summary, the LTC1417CGN from Linear Technology is a robust and reliable ADC that offers a blend of speed, precision, and low power consumption, making it an excellent choice for designers and engineers looking to enhance the performance of their digital systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7539 $63.0156
9+ $12.9263 $116.3367
14+ $12.5224 $175.3136
20+ $12.1184 $242.3680
25+ $11.7145 $292.8625
33+ $10.5026 $346.5858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess