EN
  • EN
  • DE

LTC1504IS8

Part No LTC1504IS8
Manufacturer Linear Technology
Description 500mA Low Voltage Step-Down Synchronous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207656-LTC1504IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1504IS8 CAD Model

Description

Introducing the LTC1504IS8 from Linear Technology

The LTC1504IS8 is a high-performance, adjustable step-down switching regulator that embodies the innovation and reliability expected from Linear Technology. Designed for a wide range of applications, this regulator offers efficient power conversion and a robust feature set to meet the demands of modern electronic devices.

Key Features:

  • Adjustable Output Voltage: The LTC1504IS8 provides an adjustable output voltage range, which can be set from 1.23V to the input voltage level, ensuring versatility for various design requirements.
  • High Efficiency: With its advanced design, the LTC1504IS8 achieves high efficiency, which minimizes heat generation and improves system performance, especially in applications where power conservation is critical.
  • Wide Input Voltage Range: The device can operate from an input voltage range of 4.5V to 20V, making it suitable for a variety of supply sources, including standard battery chemistries and industrial power rails.
  • Stable with Low ESR Capacitors: The LTC1504IS8 remains stable with low equivalent series resistance (ESR) capacitors, which reduces the size and cost of the external components required.
  • Compact Package: Housed in an 8-lead SO package, the LTC1504IS8 is compact and ideal for space-constrained applications.

Applications:

The versatile nature of the LTC1504IS8 makes it an excellent choice for a variety of applications, including:

  • Portable electronics
  • Telecommunications
  • Networking equipment
  • Industrial systems
  • Automotive power systems

Reliability and Performance:

Linear Technology's commitment to high-quality and performance is evident in the LTC1504IS8. It is designed to provide reliable operation over an industrial temperature range of -40°C to 85°C. The device also features over-temperature and over-current protection, safeguarding your application from potential damage due to abnormal operating conditions.

In summary, the LTC1504IS8 from Linear Technology is a versatile, efficient, and reliable solution for your adjustable step-down voltage regulation needs. Its compact form factor, combined with a comprehensive set of features, makes it a top choice for designers looking to optimize power management in their next project.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess