Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207671-LTC1519CS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1519CS CAD Model

Description

Linear Technology's LTC1519CS: A Versatile Interface Converter

The LTC1519CS is a highly integrated circuit designed by Linear Technology to serve as a versatile interface converter. This powerful chip is capable of interfacing 5V, 3.3V, and 2.7V digital systems while providing three-state outputs that can interface directly with a bus-oriented system.

With its wide-ranging capabilities, the LTC1519CS is particularly suitable for mixed supply systems. It's designed to allow for the seamless operation of 5V and 3.3V systems within the same environment, making it an ideal solution for bridging the gap between different logic levels in a multi-voltage digital system.

Key Features:

  • Triple Voltage Operation: The LTC1519CS can operate at 5V, 3.3V, and 2.7V, providing a high degree of flexibility for interfacing between different logic families.
  • Low Power Operation: This device is optimized for low power consumption, making it suitable for power-sensitive applications.
  • High Impedance Outputs: The three-state outputs of the LTC1519CS allow for direct connection to bus-oriented systems without causing contention.
  • Wide Operating Temperature Range: The LTC1519CS is designed to function reliably over a broad temperature range, ensuring stable performance in various environmental conditions.

The LTC1519CS comes in a narrow 16-pin surface-mount package, which is ideal for space-constrained applications. Its compact form factor, combined with its ability to handle multiple voltage levels, makes it a versatile choice for system designers looking to create interfaces that are both reliable and efficient.

Whether you're working on a new design or updating an existing system, the LTC1519CS provides the functionality needed to ensure smooth communication between components operating at different logic levels. Its robust design and ease of use make it a go-to choice for engineers and designers looking to create seamless interfaces in their digital systems.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $6.1803 $67.9833
26+ $5.0709 $131.8434
40+ $4.9125 $196.5000
55+ $4.7540 $261.4700
71+ $4.5956 $326.2876
95+ $4.1201 $391.4095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 13 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention