EN
  • EN
  • DE

LTC1536CMS8

Part No LTC1536CMS8
Manufacturer Linear Technology
Description Precision Triple Supply Monitor for PCI Applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207683-LTC1536CMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1536CMS8 CAD Model

Description

Introducing the LTC1536CMS8 from Linear Technology

The LTC1536CMS8 is a highly integrated, feature-rich microprocessor supervisory circuit designed to monitor power supplies in microprocessor and digital systems. It provides a precise, low-power solution to ensure system reliability and stability. This component is ideal for portable and space-constrained applications due to its small MSOP-8 package.

Key Features

  • Triple Monitoring: The LTC1536CMS8 offers triple monitoring capability for +5V, +3.3V, and an adjustable voltage, providing comprehensive coverage for the most critical power rails in a system.
  • Adjustable Reset Threshold: Users can set the reset threshold for the adjustable input via an external resistor divider, allowing for a high level of customization depending on specific system requirements.
  • Low Power Consumption: With its low operating current, the LTC1536CMS8 is an excellent choice for battery-powered systems where power efficiency is paramount.
  • Power Supply Glitch Immunity: Ensuring stable operation, this device is immune to short duration glitches on the power supply, which helps prevent false resets and system errors.
  • Reset Timeout: It features an internally fixed 200ms reset timeout period, which guarantees a proper system reset and recovery time.
  • Backup Battery Switchover: The LTC1536CMS8 includes a backup battery switchover feature, which allows the system to continue operating during main power failures.

Applications

The LTC1536CMS8 is versatile and can be used in a wide array of applications. It is particularly suited for:

  • Portable Electronics
  • Embedded Systems
  • Networking Equipment
  • Notebook Computers
  • Automotive Systems

Conclusion

The LTC1536CMS8 from Linear Technology stands out as a robust power supply monitor with its multiple voltage tracking capabilities and adjustable thresholds. Its low power consumption and glitch immunity make it a reliable choice for ensuring the integrity of power supplies in critical systems. Whether you are designing portable devices or complex digital systems, the LTC1536CMS8 offers the performance and flexibility needed to maintain system health and prevent data loss due to power issues.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3014 $51.6168
29+ $3.5294 $102.3526
44+ $3.4191 $150.4404
61+ $3.3088 $201.8368
79+ $3.1985 $252.6815
105+ $2.8676 $301.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 458 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess