EN
  • EN
  • DE

LTC1604AIG

Part No LTC1604AIG
Manufacturer Linear Technology
Description High Speed, 16-Bit, 333ksps Sampling A/D Converter with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207791-LTC1604AIG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1604AIG CAD Model

Description

Linear Technology LTC1604AIG Product Overview

The LTC1604AIG is a high-performance, 16-bit analog-to-digital converter (ADC) produced by Linear Technology, which is now part of Analog Devices. This precision ADC is designed for applications where accurate and reliable digital representation of analog signals is critical. With its 16-bit resolution and a sampling rate of up to 200ksps, the LTC1604AIG is an ideal choice for high-speed data acquisition, medical imaging, industrial control systems, and scientific instrumentation.

The LTC1604AIG features a differential input range of ±10V, making it capable of handling a wide range of signal levels. This range allows for the direct digitization of signals without the need for additional signal conditioning, simplifying the design and reducing system complexity. The device operates from a single 5V supply, minimizing power consumption and making it suitable for power-sensitive applications.

One of the key attributes of the LTC1604AIG is its no missing codes performance. This ensures that all code outputs are possible within the specified resolution, providing a high level of accuracy and linearity across its full operating range. The ADC also features a high signal-to-noise ratio (SNR) and low total harmonic distortion (THD), which are critical parameters for high-fidelity signal processing.

The LTC1604AIG is equipped with a parallel interface, allowing for straightforward integration with microcontrollers, DSPs, and FPGAs. The ease of interfacing is further enhanced by the device's two's complement output format, which is commonly used in digital systems.

Packaged in a 28-pin SSOP, the LTC1604AIG is designed for robust operation with an industrial temperature range of -40°C to 85°C. This temperature range, along with the device's reliability and durability, makes it suitable for deployment in harsh environments.

In summary, the LTC1604AIG from Linear Technology is a versatile and precise ADC that delivers high-speed, high-resolution data conversion with excellent linearity and accuracy. It is a reliable solution for designers looking to improve the performance of their data acquisition systems.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.7920 $59.7920
3+ $49.0609 $147.1827
4+ $47.5271 $190.1084
6+ $45.9944 $275.9664
7+ $44.4617 $311.2319
9+ $39.8614 $358.7526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess