EN
  • EN
  • DE

LTC1628IG-SYNC#PBF

Part No LTC1628IG-SYNC#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 3.5 V ~ 30 V
Frequency - Switching 220kHz
Duty Cycle (Maximum) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Manufacturer Homepage www.linear.com
Win Source Part Number 724746-LTC1628IG-SYNC#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1628IG-SYNC#PBF
Introduction Date August 28, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTC1628IG-SYNC#PBF CAD Model

Description

LTC1628IG-SYNC#PBF - High Efficiency, Synchronous Step-Down Switching Regulator

The LTC1628IG-SYNC#PBF is a high-performance synchronous step-down switching regulator from Linear Technology, designed to deliver efficient power conversion for a wide range of applications. This integrated circuit is particularly suited for systems that require a compact, high-efficiency power solution capable of delivering a substantial output current with precise regulation.

Key Features:

  • High Efficiency: The synchronous operation combines with a low on-resistance internal switch to provide a high efficiency rate, reducing power loss and improving overall system performance.
  • Wide Input Voltage Range: The LTC1628IG-SYNC#PBF can operate over a broad input voltage range, accommodating a variety of power sources and ensuring versatility in different application environments.
  • Dual N-Channel MOSFET Synchronous Drive: The integrated dual N-Channel MOSFETs enable synchronous rectification, which further enhances efficiency by reducing diode losses.
  • Adjustable Switching Frequency: Users can set the operating frequency of the regulator to optimize performance for specific applications, whether aiming for efficiency or minimizing external component size.
  • Stable with Low ESR Output Capacitors: The LTC1628IG-SYNC#PBF is designed to work reliably with ceramic and other low ESR capacitors, providing stable operation and reducing output noise.
  • Overcurrent and Overtemperature Protection: Built-in protection features safeguard the regulator and the overall system from damage due to excessive current or overheating.
  • Power Good Output: This feature provides a signal indicating when the output voltage is within regulation, which can be essential for power sequencing and system monitoring.

Applications:

The LTC1628IG-SYNC#PBF is ideal for a range of applications, including:

  • Telecommunications
  • Networking equipment
  • Servers and data centers
  • Industrial systems
  • Portable battery-powered devices

With its robust feature set and high efficiency, the LTC1628IG-SYNC#PBF is a reliable choice for designers looking to optimize power management in their next project. Its ability to handle high current demands while maintaining a compact footprint makes it a versatile component in any power supply designer's toolkit.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
Lowest to $3.7940
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.9418 $64.7090
11+ $10.6191 $116.8101
17+ $10.2876 $174.8892
24+ $9.9561 $238.9464
31+ $9.6235 $298.3285
41+ $8.6290 $353.7890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess