EN
  • EN
  • DE

LTC1643ALIGN

Part No LTC1643ALIGN
Manufacturer Linear Technology
Description PCI-Bus Hot Swap Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207853-LTC1643ALIGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1643ALIGN CAD Model

Description

The LTC1643ALIGN, produced by Linear Technology, is a sophisticated hot swap controller designed to enable safe board insertion and removal from a live backplane. This component is particularly suitable for systems that require a reliable power management solution to protect against overcurrent conditions and ensure electronic circuitry operates within safe limits.

Key Features

  • Adjustable Current Limit: The LTC1643ALIGN allows users to set a precise current limit threshold to prevent damage from overcurrent events, ensuring components on the board are protected during both insertion and operation.
  • Programmable Circuit Breaker: This feature provides an additional layer of protection by disconnecting the load in the event of a prolonged overcurrent condition.
  • High Voltage Operation: The device is capable of handling supply voltages up to 16.5V, making it versatile for various applications.
  • Fast Response Time: The LTC1643ALIGN reacts swiftly to fault conditions, providing rapid protection for sensitive electronic components.
  • Adjustable Timer: The built-in timer allows for the adjustment of the circuit breaker's response time, enabling customization to specific system requirements.

Applications

The LTC1643ALIGN is ideal for a range of applications, including:

  • Server and Telecom Hot Swap Systems
  • Redundant Power Supplies
  • Industrial Power Distribution
  • Network Equipment

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1643ALIGN is no exception. It is built to meet high standards, ensuring long-term reliability for mission-critical systems. Whether used in data centers, communication infrastructure, or industrial settings, this hot swap controller is engineered to deliver consistent performance and robust protection.

For detailed specifications, application notes, and further information, please refer to the official datasheet and product documentation from Linear Technology.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0510 $60.5100
24+ $4.9653 $119.1672
37+ $4.8106 $177.9922
50+ $4.6547 $232.7350
65+ $4.4999 $292.4935
86+ $4.0344 $346.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess