EN
  • EN
  • DE

LTC1707IS8

Part No LTC1707IS8
Manufacturer Linear Technology
Description High Efficiency Monolithic Synchronous Step-Down Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207969-LTC1707IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1707IS8 CAD Model

Description

Linear Technology LTC1707IS8 High-Efficiency Synchronous Step-Down Switching Regulator

The LTC1707IS8 is a high-performance, synchronous step-down switching regulator designed by Linear Technology, now part of Analog Devices, that delivers efficiency, precision, and power in a compact SO-8 package. This versatile regulator is perfect for a variety of applications, from portable devices to distributed power systems, where space is at a premium and power efficiency is crucial.

Key Features

  • High Efficiency: With its synchronous rectification topology, the LTC1707IS8 achieves up to 95% efficiency, reducing power loss and heat generation, and thereby enhancing the reliability and longevity of the end application.
  • Wide Input Voltage Range: The device can operate from an input voltage range of 2.5V to 9.8V, making it flexible for use with various power sources and capable of stepping down voltages in a wide range of systems.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to the input voltage, allowing for a broad spectrum of output voltage settings tailored to the needs of the specific application.
  • High Output Current: The LTC1707IS8 can deliver up to 5A of continuous output current, making it suitable for high-power applications.
  • Fast Transient Response: The regulator's fast transient response ensures stable operation during rapid load changes, which is critical for maintaining performance in dynamic systems.
  • Low Dropout Operation: The device's low dropout capability enhances performance by allowing the regulator to maintain regulation with a minimal difference between the input and output voltages.

Applications

  • Portable Electronics
  • Telecommunications
  • Networking Equipment
  • Industrial Systems
  • Computing Devices
  • Distributed Power Systems

The LTC1707IS8 is a testament to Linear Technology's commitment to providing innovative, high-quality power management solutions. Its compact size, combined with its robust feature set, makes it an excellent choice for designers looking to optimize power efficiency and performance in their next project.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3788 $59.1668
27+ $4.4133 $119.1591
41+ $4.2758 $175.3078
56+ $4.1384 $231.7504
73+ $3.9998 $291.9854
97+ $3.5863 $347.8711
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess