EN
  • EN
  • DE

LTC1772IS6

Part No LTC1772IS6
Manufacturer Linear Technology
Description Constant Frequency Current Mode Step-Down DC/DC Controller in SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208060-LTC1772IS6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1772IS6 CAD Model

Description

The LTC1772IS6, a high-performance step-down DC/DC controller from Linear Technology, is designed to deliver constant frequency current mode PWM operation, which ensures stable and efficient power conversion for a variety of applications. This compact and versatile controller is ideal for portable devices due to its low quiescent current and high efficiency across a wide range of load conditions.

Key Features:

  • Current Mode Operation: Provides excellent transient response and cycle-by-cycle current limiting.
  • High Frequency Switching: With a switching frequency up to 550kHz, the LTC1772IS6 allows for the use of small, low-cost inductors and capacitors, resulting in a compact power supply design.
  • Low Dropout Operation: The saturation voltage of the internal switch is just 250mV at 1A, enabling low dropout operation and improving efficiency.
  • Wide Input Voltage Range: The device operates from an input voltage range of 2.65V to 9.8V, accommodating a variety of power sources.
  • Low Quiescent Current: The LTC1772IS6 features a low quiescent current of only 120µA, which is crucial for battery-powered devices.
  • High Efficiency: The controller's high efficiency is maintained across a wide range of output currents, reducing power loss and heat generation.
  • Thermally Efficient Package: Housed in a ThinSOT package, the LTC1772IS6 offers excellent thermal performance in a small footprint.

Applications:

  • Portable Computers
  • Battery-Powered Systems
  • DC Power Distribution Systems
  • Step-Down Converters

The LTC1772IS6 is tailored for designers who require a highly reliable and efficient power conversion solution that can be easily integrated into space-constrained applications. Its robust feature set and performance characteristics make it an excellent choice for cutting-edge portable and battery-operated electronics.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3973 $59.3703
27+ $4.4283 $119.5641
41+ $4.2897 $175.8777
56+ $4.1511 $232.4616
72+ $4.0136 $288.9792
97+ $3.5978 $348.9866
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,870 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess