Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208063-LTC1775IS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1775IS CAD Model

Description

Linear Technology LTC1775IS Current Mode PWM Controller

The LTC1775IS is a sophisticated current mode pulse width modulation (PWM) controller designed by Linear Technology for high-performance power supply systems. This device is particularly well-suited for applications requiring precision, efficiency, and reliability in power management. The LTC1775IS operates at a voltage range of 4.5V to 36V, making it versatile for a variety of DC-DC conversion tasks in both industrial and commercial electronic devices.

One of the standout features of the LTC1775IS is its no-load operation capability, which allows the power supply to maintain stability even when the output load is very low or completely disconnected. This is particularly useful in systems where load conditions can vary significantly. Additionally, the LTC1775IS offers a high operating frequency that can be programmed up to 500kHz, enabling the use of smaller, more efficient inductors and capacitors and thus reducing the overall size and cost of the power supply design.

The LTC1775IS incorporates a range of protective features to ensure the longevity and safety of the power system. It includes undervoltage lockout (UVLO) protection, which prevents the device from operating at insufficient input voltages, and a foldback current limit that reduces the output current during short-circuit conditions, helping to prevent damage to the power supply and the load it serves.

This controller also features a powerful 1.5A onboard gate driver, which provides the ability to drive large MOSFETs, thus supporting high current applications. The LTC1775IS's current mode control design offers excellent line and load regulation, as well as a fast transient response, which is critical for maintaining stable output in dynamic load conditions.

For ease of integration into complex power systems, the LTC1775IS is available in a compact 16-lead narrow SSOP package. Its thermal performance is enhanced by a thermal shutdown feature, which prevents the device from overheating. The LTC1775IS is an ideal choice for engineers looking to create efficient, reliable, and compact power supply solutions in a wide array of applications, including telecommunications, computing, industrial systems, and more.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention