EN
  • EN
  • DE

LTC1798CS8

Part No LTC1798CS8
Manufacturer Linear Technology
Description Micropower Low Dropout References
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208067-LTC1798CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1798CS8 CAD Model

Description

Linear Technology LTC1798CS8 Precision Voltage Reference

The LTC1798CS8 from Linear Technology is a high-precision voltage reference IC designed to provide a stable and accurate reference voltage for high-performance analog-to-digital and digital-to-analog converters, precision instrumentation, and other critical electronic applications. This device comes in an 8-lead SOIC package, making it suitable for space-constrained applications while still offering excellent thermal performance and reliability.

With its advanced design, the LTC1798CS8 offers a low dropout voltage and a low temperature coefficient, ensuring that the output voltage remains stable across a wide range of operating conditions. This makes it an ideal choice for systems that require a precise voltage reference over varying temperatures and supply voltages.

Key features of the LTC1798CS8 include:

  • High Output Accuracy: It provides an initial accuracy of ±0.05%, ensuring high precision in the output voltage right from the start.
  • Low Temperature Coefficient: The device boasts an excellent temperature coefficient, typically 10ppm/°C, which allows for consistent performance over a wide temperature range.
  • Wide Input Voltage Range: It is designed to operate with an input voltage range that accommodates most common system voltages, providing flexibility in various application designs.
  • Low Dropout Voltage: The LTC1798CS8 has a low dropout voltage, making it ideal for low-voltage operations and ensuring stability even when the input supply is close to the output voltage.
  • Low Power Consumption: This voltage reference IC is optimized for low power consumption, which is crucial for battery-powered and energy-sensitive applications.
  • Stable with Capacitive Loads: The LTC1798CS8 is stable with capacitive loads, which is beneficial in applications where the reference is driving a sample and hold circuit or an A/D converter.

The LTC1798CS8 is a versatile component that can be used in a variety of applications, including precision data acquisition systems, high-resolution conversion, industrial control systems, and portable, battery-powered devices. Its robust design and reliable performance make it a go-to choice for engineers and designers looking for a dependable voltage reference solution.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2592 $58.7392
63+ $1.8538 $116.7894
97+ $1.7960 $174.2120
133+ $1.7383 $231.1939
172+ $1.6805 $289.0460
231+ $1.5061 $347.9091
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess